EN
  • EN
  • DE

PT60012

Part No PT60012
Manufacturer Bourns Inc.
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Win Source Part Number 283097-PT60012
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PT60012 CAD Model

Description

The PT60012 is a precision potentiometer manufactured by Bourns, Inc. This potentiometer is designed to provide accurate and reliable adjustable resistance in a variety of electronic circuits. Its robust construction and high-quality materials ensure long-term stability and consistent performance.

Applications:

  • Audio equipment: Used for volume control, tone adjustment, and balance control in amplifiers, mixers, and other audio devices.
  • Instrumentation: Employed in test and measurement equipment for calibration, fine-tuning, and setting reference levels.
  • Industrial control systems: Integrated into control panels and machinery for adjusting parameters such as speed, temperature, and pressure.
  • Medical devices: Utilized in medical equipment for precise control of settings and adjustments.
  • Power supplies: Used for voltage and current adjustment in power supplies and regulators.

Features:

  • High precision: Offers accurate and repeatable resistance adjustments.
  • Low temperature coefficient: Maintains stable performance over a wide temperature range.
  • Long rotational life: Designed for extended use with minimal wear and tear.
  • Sealed construction: Protects against dust, moisture, and other environmental contaminants.
  • Multiple terminal configurations: Available in various terminal styles to suit different mounting and wiring requirements.

Benefits:

  • Enhanced circuit performance: Precise resistance adjustments enable optimal tuning and calibration of electronic circuits.
  • Improved reliability: Robust construction and high-quality materials ensure long-term stability and consistent performance.
  • Versatile application: Can be used in a wide range of electronic devices and systems.
  • Easy integration: Available in various sizes and terminal configurations for easy mounting and wiring.
  • Reduced maintenance costs: Long rotational life minimizes the need for frequent replacement.

Additional Details:

The PT60012 potentiometer operates by varying the resistance between its terminals as the shaft is rotated. The resistance element is typically made of a resistive material such as carbon composition, cermet, or wirewound. The wiper arm makes contact with the resistance element, providing a variable resistance between the center terminal and either of the end terminals. The potentiometer's linearity, or the accuracy of the resistance change relative to the shaft rotation, is a critical parameter for many applications. The power rating of the potentiometer determines the maximum power that it can dissipate without damage. The resistance value is usually specified in ohms, and the tolerance indicates the allowable deviation from the nominal resistance value.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.1571
NIKO-SEM
Need more? Email Us
NIKO-SEM
Lowest to $0.1513
NIKO-SEM
Lowest to $0.1268
NIKO-SEM
Need more? Email Us
Pulse
Lowest to $19.0136
NIKO-SEM
Need more? Email Us
NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.4839 $70.4839
2+ $57.8332 $115.6664
4+ $56.0256 $224.1024
5+ $54.2192 $271.0960
6+ $52.4116 $314.4696
8+ $46.9900 $375.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess