Products specifications Report Issue?

Category Circuit Protection - Thermal Cutoffs (Thermal Fuses)
Mfr Bourns Inc.
Series Komatsulite™, NR
Package Bag
Product Status Active
Type Breaker
Rated Functioning Temperature 85°C (185°F)
Reset Temperature 40°C (104°F)
Voltage Rating - DC 28
Current Rating (Amps) 12 A
Approval Agency cUL, TUV, UL
Package / Case Nonstandard
Base Product Number NR85
Standard Package 500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.20.0020
California Prop 65 Warning Information
Win Source Part Number 929324-NR85CB0
Ultra Librarian 3D Model Ultra Librarian NR85CB0 CAD Model

Description

The Bourns Inc. 929324-NR85CB0 is a thermal cutoff (thermal fuse) designed for circuit protection.

  • Type: Thermal Cutoff (Thermal Fuse)
  • Series: Komatsulite™ NR series
  • DC Voltage Rating: 28V
  • Reset Temperature: 40°C
  • Functioning Temperature: 85°C
  • Package: Nonstandard
  • Standard Package: 500 pcs
  • Product Status: Active
  • Approvals: cUL, TUV, and UL

You May Also Be Interested in

Kamaya Inc.
FUSE CHIP 1.0A 24VDC 0402 / 1 A AC 24 V DC Fuse Surface Mount 0402 (1005 Metric)
Need more? Email Us
ECAD model for FMC10102ABTH
Panasonic
FUSE BOARD MOUNT 5A 32VDC 0603 / 5 A AC 32 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Need more? Email Us
ECAD model for ERB-RE5R00V
Littelfuse Inc.
FUSE BOARD MNT 250MA 250VAC 2DIP / 250 mA 250 V AC DC Fuse Board Mount (Cartridge Style Excluded) Through Hole 2-DIP (0.400", 10.16mm)
Lowest to €4.0220
ECAD model for 0202.250H
Bourns Inc.
FUSE BOARD MOUNT 1.5A 32VDC 0603 / SF-0603F Series - Fast Acting Surface Mount Fuses
Lowest to €0.1323
ECAD model for SF-0603F150-2
Littelfuse Inc.
FUSE GLASS 8A 125VAC 5X20MM
Need more? Email Us
ECAD model for 0233008.MXP
Bourns Inc.
FUSE BOARD MOUNT 4A 32VDC 1206
Lowest to €0.3040
ECAD model for SF-1206S400-2
Eaton Bussmann
BUSS SMALL DIMENSION FUSE / 10 A 250 V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Need more? Email Us
ECAD model for GDB-10A
Littelfuse Inc.
FUSE BRD MT 2A 350VAC 125VDC RAD / 2 A 350 V AC 125 V DC Fuse Board Mount (Cartridge Style Excluded) Through Hole Radial, Box
Need more? Email Us
ECAD model for 0447002.YXP
Eaton Bussmann
FUSE BOARD MOUNT 3A 125VAC 72VDC / Fuse Chip Fast Acting 3A 125V SMD Solder Pad 2410 T/R cULus
Need more? Email Us
ECAD model for TR2/6125FF3-R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention