EN
  • EN
  • DE

MSMF020/60-2C

Part No MSMF020/60-2C
Manufacturer Bourns Inc.
Catalog PTC Resettable Fuses
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831725-MSMF020/60-2C
Ultra Librarian 3D Model Ultra Librarian MSMF020/60-2C CAD Model

Description

The MSMF020/60-2C is a Multifuse PPTC Resettable Fuse from Bourns. It is designed to protect electronic circuits from damage caused by overcurrent faults. These resettable fuses, also known as polymeric positive temperature coefficient (PPTC) devices, increase in resistance rapidly when an overcurrent condition occurs, limiting the current flow and preventing damage to sensitive components. Once the fault is cleared and power is removed, the device cools down and returns to its low-resistance state, restoring normal circuit operation.

Applications

  • Consumer Electronics: Protecting power ports and internal circuits in devices like smartphones, tablets, and laptops.
  • Computer Peripherals: Safeguarding USB ports, FireWire ports, and other I/O interfaces on computers and peripherals.
  • Industrial Equipment: Providing overcurrent protection for control circuits, sensors, and communication interfaces in industrial environments.
  • Telecom Equipment: Protecting sensitive circuitry in network devices, routers, and modems.
  • Battery Packs: Preventing overcurrent and short circuit conditions in battery packs used in portable devices.

Features

  • Resettable Functionality: Eliminates the need for manual fuse replacement after an overcurrent event.
  • Compact Size: Allows for easy integration into space-constrained applications.
  • Low Resistance: Minimizes voltage drop and power dissipation during normal operation.
  • Fast Trip Time: Quickly responds to overcurrent conditions, limiting the duration of the fault current.
  • Surface Mount Design: Facilitates automated assembly processes and reduces manufacturing costs.

Benefits

  • Enhanced Circuit Protection: Prevents damage to sensitive electronic components from overcurrent faults.
  • Reduced Downtime: Eliminates the need for manual fuse replacement, minimizing downtime and maintenance costs.
  • Improved Product Reliability: Enhances the overall reliability and lifespan of electronic devices.
  • Simplified Circuit Design: Reduces the complexity of circuit protection schemes.
  • Cost-Effective Solution: Provides a cost-effective solution for overcurrent protection compared to traditional fuses.

Additional Details

The MSMF020/60-2C has a hold current of 0.2A and a trip current of 0.4A. The maximum voltage rating is 60V. It is designed for surface mount applications. The operating temperature range is typically -40°C to +85°C. Datasheets from Bourns contain detailed specifications, including trip time curves, temperature derating, and recommended soldering profiles. Always refer to the official datasheet for complete and accurate information when designing with this component.

You May Also Be Interested in

Bel Fuse Inc.
PTC RESET FUSE 16V 250MA 1206
Lowest to $0.1456
Bel Fuse Inc.
PTC RESET FUSE 60V 1.1A 2920
Lowest to $0.6403
Bourns Inc.
2920 RESETTABLE SMD PPTC 2.0A/15
Lowest to $1.0216
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us
EPCOS (TDK)
PTC RESET FUSE 80V 250MA RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 3.0A 24V 1812
Lowest to $1.6128
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3130 $57.9050
450+ $0.2576 $115.9200
695+ $0.2495 $173.4025
960+ $0.2414 $231.7440
1,240+ $0.2333 $289.2920
1,660+ $0.2091 $347.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,266 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess