EN
  • EN
  • DE

MF-MSMF150-2-O2

Part No MF-MSMF150-2-O2
Manufacturer Bourns Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078573-MF-MSMF150-2-O2
Categories OEM Parts(M-N)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MF-MSMF150-2-O2 CAD Model

Description

The MF-MSMF150-2-O2 is a resettable fuse, also known as a polymeric positive temperature coefficient (PPTC) device, manufactured by Bourns Inc. It's designed to protect electronic circuits from overcurrent conditions by limiting the current flow during a fault and automatically resetting when the fault is cleared.

Applications:

  • USB Ports: Provides overcurrent protection for USB ports in computers, laptops, and peripherals.
  • Mobile Phones: Protects battery charging circuits and other sensitive electronics from current surges.
  • Game Consoles: Safeguards internal components from overcurrent faults, ensuring reliable operation.
  • Power Supplies: Used in low-voltage power supplies to prevent damage from overload conditions.
  • Battery Packs: Protects lithium-ion and other battery packs from overcurrent and short circuits.

Features:

  • Resettable Functionality: Automatically resets after the overcurrent condition is removed, eliminating the need for manual replacement.
  • Compact Size: Small form factor allows for integration in space-constrained applications.
  • Fast Trip Time: Quickly responds to overcurrent events, minimizing the duration of the fault.
  • Low Resistance: Offers low normal operating resistance, minimizing voltage drop and power loss.
  • Agency Approvals: Typically UL, CSA, and TUV approved, ensuring compliance with safety standards.

Benefits:

  • Enhanced Circuit Protection: Protects sensitive electronic components from damage due to overcurrent conditions.
  • Reduced Downtime: Resettable functionality minimizes downtime associated with blown fuses.
  • Lower Maintenance Costs: Eliminates the need for fuse replacement, reducing maintenance expenses.
  • Improved Reliability: Provides reliable overcurrent protection, enhancing the overall reliability of electronic devices.
  • Safety Compliance: Meets industry safety standards, ensuring the safe operation of electronic equipment.

Specifications:

The MF-MSMF150-2-O2 has a hold current of 1.5A and a trip current higher than that. It can withstand a certain maximum voltage and current during a fault condition. The operating temperature range is typically between -40°C and +85°C. The PPTC material provides consistent and reliable overcurrent protection.

This resettable fuse is designed for easy integration into electronic circuits. It's compatible with standard soldering processes and is available in various package sizes to meet different application requirements.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess