EN
  • EN
  • DE

ECW1J-R19-AC0024L

Part No ECW1J-R19-AC0024L
Manufacturer Bourns Inc.
Catalog Encoders
Description ROTARY ENCODER MECHANICAL 24PPR / Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Encoders
Mfr Bourns Inc.
Series ECW
Package Tray
Product Status Active
Encoder Type Mechanical
Output Type Quadrature (Incremental)
Pulses per Revolution 24
Voltage - Supply -
Actuator Type 6mm Dia Slotted End
Detent Yes
Built in Switch No
Mounting Type Panel, PCB Through Hole
Orientation Vertical
Termination Style PC Pin
Rotational Life (Cycles Min) 200K
Base Product Number ECW1J
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.4500
Win Source Part Number 1357138-ECW1J-R19-AC0024L
Ultra Librarian 3D Model Ultra Librarian ECW1J-R19-AC0024L CAD Model

Description

The ECW1J-R19-AC0024L Encoder is a high-quality component from Bourns Inc. used in various sensing and transducer applications.

  • Output Type: Quadrature (Incremental)
  • Actuator Type: 6mm Dia Slotted End
  • Pulses per Revolution: 24
  • Mounting Type: Panel, PCB Through Hole
  • Encoder Type: Rotary
  • Detent: Yes
  • Rotational Life (Cycles Min): 200K
  • Series: ECW
  • Part Status: Active

You May Also Be Interested in

ALPS Electric
Rotary Encoder Incremental 15 Quadrature (Incremental) Vertical
Lowest to $2.6472
Pololu Corporation
MAG ENC PAIR KIT MICRO GEARMTRS
Need more? Email Us
Broadcom Limited
ROTARY ENCODER OPTICAL 512PPR
Lowest to $74.5865
SICK, Inc.
Rotary Encoder Incremental 100 Quadrature (Incremental) User Selectable
Need more? Email Us
ALPS Electric
Rotary Encoder Mechanical 15 Quadrature (Incremental) Vertical
Lowest to $2.2475
Broadcom Limited
ROTARY ENCODER OPTICAL 256PPR
Need more? Email Us
Broadcom Limited
ROTARY ENCODER OPTICAL 200PPR
Lowest to $79.1730
ALPS Electric
ROTARY ENCODER MECHANICAL 18PPR
Lowest to $1.7820
Pololu Corporation
MAG ENC PAIR KIT 20D GEARMTRS
Lowest to $1.0095

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess