EN
  • EN
  • DE

CR0201-FW-3002GZ2

Part No CR0201-FW-3002GZ2
Manufacturer Bourns Inc.
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963277-CR0201-FW-3002GZ2
Categories OEM Parts(C-E)
Manufacturer Bourns Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CR0201-FW-3002GZ2 CAD Model

Description

The CR0201-FW-3002GZ2 is a chip resistor manufactured by Bourns Inc. Chip resistors, also known as surface mount resistors, are small, rectangular passive components used to limit the flow of electrical current in a circuit. Their small size and ease of assembly make them ideal for modern, high-density electronic devices.

Applications

  • Current Limiting: Restricting current flow to protect sensitive components and control circuit behavior.
  • Voltage Division: Creating specific voltage levels by dividing a voltage source using a network of resistors.
  • Pull-up/Pull-down Resistors: Setting a default logic state on digital input pins.
  • Feedback Resistors: Used in amplifier circuits to control gain and stability.
  • Termination Resistors: Reducing signal reflections and improving signal integrity in high-speed circuits.

Features

  • Small Size: The 0201 package size is extremely small, making it suitable for high-density circuit board layouts.
  • Surface Mount Technology (SMT): Designed for automated assembly using pick-and-place equipment and reflow soldering.
  • Thick Film Construction: Offers good stability and reliability in various operating conditions.
  • High Resistance Value: This particular model has a resistance of 30kΩ.
  • Tight Tolerance: Offers precise resistance value (check datasheet for specific tolerance value).

Benefits

  • Miniaturization: Enables smaller and more compact electronic devices.
  • Automated Assembly: Reduces manufacturing costs and improves production efficiency.
  • Reliable Performance: Provides stable and consistent performance over a wide range of operating conditions.
  • Improved Circuit Performance: Contributes to better circuit performance by providing accurate and stable resistance values.
  • Wide Applicability: Suitable for a wide range of electronic applications.

Additional Details

Resistance: 30 kΩ (3002 = 30,000 Ohms). Power Rating: Check the datasheet for the specific power rating, which depends on the package size and operating temperature. Tolerance: Refer to the datasheet for the precise resistance tolerance (e.g., 1%, 5%). Temperature Coefficient of Resistance (TCR): Check the datasheet for the TCR value, which indicates how much the resistance changes with temperature. Package Size: 0201 (very small). Always consult the official Bourns Inc. datasheet for the CR0201-FW-3002GZ2 for complete specifications and application information.

You May Also Be Interested in

Holystone
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Kemet
Lowest to $0.0393
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess