EN
  • EN
  • DE

CMF-SDP35A-2

Part No CMF-SDP35A-2
Manufacturer Bourns Inc.
Catalog PTC Resettable Fuses
Description PTC RESET FUSE 230V 110MA 4SMD / Ceramic PTC Resettable Fuse 230V (600V Int) 110 mA Ih Surface Mount 4-SMD Cube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>PTC Resettable Fuses
Mfr Bourns Inc.
Series CMF-SDP
Package Tape & Reel
Type Ceramic
Voltage - Max 230V (600V Int)
Current - Max 2.5 A
Current - Hold (Ih) (Max) 110 mA
Current - Trip (It) 230 mA
Time to Trip 200 ms
Resistance - 25°C (Typ) 35 Ohms
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 4-SMD Cube
Dimension 0.344" L x 0.283" W (8.75mm x 7.20mm)
Thickness (Max) 0.402" (10.20mm)
Base Product Number CMF-SD
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.40.8070
Other Names CMF-SDP35A-2-ND,CMFSDP35A2,CMF-SDP35A-2CT,CMF-SDP35A-2TR,CMF-SDP35A-2DKR
Standard Package 400
Win Source Part Number 1083540-CMF-SDP35A-2
Ultra Librarian 3D Model Ultra Librarian CMF-SDP35A-2 CAD Model

Description

The CMF-SDP35A-2 is a ceramic PTC resettable fuse from Bourns Inc.

  • Design: Designed for circuit protection
  • Series: CMF-SDP
  • Packaging: Tape and reel
  • Standard Package: 400
  • Maximum Voltage: 230V (600V Int)
  • Maximum Current: 2.5 A
  • Current Hold (Ih) (Max): 110 mA
  • Current Trip (It): 230 mA
  • Time to Trip: 200 ms
  • Package/Case: 4-SMD Cube
  • Dimension: 0.344" L x 0.283" W (8.75mm x 7.20mm)
  • Temperature Range for Operating: -40°C ~ 125°C
  • Resistance @ 25°C (Typ): 35 Ohms
  • MSL Level: 1 (Unlimited)
  • REACH Status: REACH Affected
  • HTSUS: 8533.40.8070

You May Also Be Interested in

Littelfuse Inc.
PPTC-TLINE-PSW
Need more? Email Us
Eaton / Cutler Hammer
PTC RESET FUSE 6V 3A 1812
Need more? Email Us
Littelfuse Inc.
Polymeric PTC Resettable Fuse 24V 200 mA Ih Surface Mount 0805 (2012 Metric), Concave
Need more? Email Us
Murata Electronics North America
PTC RESET FUSE 30V 867MA RADIAL
Lowest to $1.7042
Littelfuse Inc.
PTC RESET FUSE 6V 1.1A 0805
Lowest to $0.0605
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Need more? Email Us
Eaton / Cutler Hammer
PTC RESET FUSE 30V 100MA 1812
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE LOWRHO STRAP / PTC Resettable Fuse Ih
Need more? Email Us
Littelfuse Inc.
Polymeric PTC Resettable Fuse 16V 1.1 A Ih Surface Mount 1206 (3216 Metric), Concave
Lowest to $0.2191

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess