EN
  • EN
  • DE

CDSOD323-T08S

Part No CDSOD323-T08S
Manufacturer Bourns Inc.
Catalog TVS - Diodes
Description TVS DIODE 8VWM 16.9VC SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 8V
Minimum Breakdown Voltage 8.5V
Max Clamping Voltage 16.9V (Typ)
Peak Pulse Current(Ippm) 34A (8/20μs)
Power Dissipation - Pd 500W
Applications General Purpose
Capacitance @ Frequency 250pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 1028988-CDSOD323-T08S
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CDSOD323-T08S CAD Model

Description

The Bourns CDSOD323-T08S is a zener diode.

    You May Also Be Interested in

    Diodes Incorporated
    GENERAL PROTECTION PP SOD323 T&R
    Lowest to $0.8797
    Semtech Corporation
    TVS DIODE 30VWM 5-DFN
    Lowest to $0.8441
    Microchip Technology
    TVS DIODE 12VWM 19.9VC DO214AB
    Lowest to $43.6568
    Toshiba Semiconductor and Storage
    TVS DIODE 12VWM 33VC USM
    Lowest to $0.2911
    Nexperia USA Inc.
    TVS DIODE 10WLCSP
    Lowest to $5.8209
    General Semiconductor
    TVS DIODE 171VWM 274VC SMC
    Lowest to $0.5821
    Nexperia USA Inc.
    MMBZ33VAL-Q/SOT23/TO-236AB
    Lowest to $1.4553
    Nexperia USA Inc.
    PESD24VL1BA-Q/SOD323/SOD2
    Lowest to $0.2911
    Panjit
    SURFACE MOUNT TRANSIENT VOLTAGE
    Lowest to $0.1456

    Top Sellers

    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $11.8797
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.8016
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1049
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.9399
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    90+ $0.5821 $52.3890
    210+ $0.4777 $100.3170
    325+ $0.4627 $150.3775
    450+ $0.4478 $201.5100
    580+ $0.4329 $251.0820
    775+ $0.3881 $300.7775
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 3,000 pieces
    MOQ: 90 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess