EN
  • EN
  • DE

SRR1003-470Y

Part No SRR1003-470Y
Manufacturer Bourns Inc.
Catalog Fixed Inductors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Bourns Inc.
Series SRR1003
Package Tape & Reel (TR)
Type Drum Core, Wirewound
Material - Core Ferrite
Inductance 47 µH
Tolerance ±15%
Current Rating (Amps) 600 mA
Current - Saturation (Isat) 1.4A
Shielding Shielded
DC Resistance (DCR) 650mOhm Max
Q @ Freq 18 @ 2.52MHz
Frequency - Self Resonant 14MHz
Temperature Range - Operating -40°C ~ 125°C
Inductance Frequency - Test 1 kHz
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.500" L x 0.406" W (12.70mm x 10.30mm)
Height - Seated (Max) 0.118" (3.00mm)
Base Product Number SRR1003
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Win Source Part Number 1273595-SRR1003-470Y
Ultra Librarian 3D Model Ultra Librarian SRR1003-470Y CAD Model

Description

The SRR1003-470Y is a semi-shielded power inductor manufactured by Bourns Inc., designed for DC-DC converters and power management applications where a compact size is required. This inductor is suitable for use in portable devices, LED lighting, and other applications where efficient power conversion is essential.

Applications:

  • DC-DC Converters: Buck, boost, and buck-boost converters in various electronic devices.
  • Power Supplies: Used in regulated power supplies for portable electronics.
  • LED Drivers: Powers LED lighting systems efficiently.
  • Mobile Devices: Smartphones, tablets, and portable media players.
  • Wearable Devices: Power management in smartwatches and fitness trackers.

Features:

  • Semi-Shielded Construction: Balances EMI reduction with size and cost.
  • Compact Size: 10.2 x 10.2 x 3.0mm dimensions.
  • Low DC Resistance (DCR): Minimizes power losses.
  • High Saturation Current: Maintains inductance under high current conditions.
  • Excellent Temperature Stability: Stable performance over a wide temperature range.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Improved Power Efficiency: Lower DCR results in less power loss.
  • Reduced EMI: Semi-shielded design minimizes electromagnetic interference.
  • Smaller Footprint: Compact size allows for denser circuit designs.
  • Enhanced Reliability: Stable inductance ensures consistent performance.
  • Stable Operation: Maintains inductance over varying temperatures and currents.

Additional Details:

The SRR1003-470Y features an inductance of 47 μH (470 represents 47 and 0 zeros), and 'Y' likely refers to a specific tolerance or packaging characteristic. Semi-shielded construction provides a good compromise between EMI reduction and component size. Bourns products are known for their quality and reliability. Always consult the datasheet for detailed specifications.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess