EN
  • EN
  • DE

PEC12R-4030F-S0024

Part No PEC12R-4030F-S0024
Manufacturer Bourns Inc.
Catalog Encoders
Description ROTARY ENCODER INCREMENTAL 24PPR / Rotary Encoder Incremental 24 Quadrature, 2-Bit Vertical
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Encoders
Mfr Bourns Inc.
Package Tray
Encoder Type Incremental
Output Type Quadrature, 2-Bit
Pulses per Revolution 24
Actuator Type Shaft
Detent No
Built in Switch Yes
Mounting Type PCB, Through Hole
Orientation Vertical
Termination Style PC Pin
Rotational Life (Cycles Min) 30K
Base Product Number PEC12R
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.4500
California Prop 65 Warning Information
Win Source Part Number 1350367-PEC12R-4030F-S0024
Ultra Librarian 3D Model Ultra Librarian PEC12R-4030F-S0024 CAD Model

Description

The PEC12R-4030F-S0024 from Bourns Inc. is an incremental encoder with quadrature, 2-bit output type.

  • Encoder Type: Incremental
  • Output Type: Quadrature (Incremental)
  • Number of Bits: 2
  • Built in Switch: Yes
  • Actuator Type: Shaft
  • Pulses per Revolution: 24
  • Detent: No
  • Rotational Life (Cycles Min): 30K
  • Operating Temperature: -55°C ~ 150°C
  • Packaging: Tray
  • Orientation: Vertical
  • Termination Style: PC Pin
  • Mounting Feature: PCB, Through Hole

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
ROTARY ENCODER MAGNETIC PROG
Lowest to $3.2190
ALPS Electric
Rotary Encoder Incremental 15 Quadrature (Incremental) Vertical
Lowest to $2.6472
Broadcom Limited
ROTARY ENCODER OPTICAL 256PPR
Need more? Email Us
Broadcom Limited
ROTARY ENCODER OPTICAL 200PPR
Lowest to $79.1730
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ROTARY ENCODER MECHANICAL 24PPR
Lowest to $7.9503
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
TE Connectivity
DP11S VER 20P 20DET 15F M7*5MM
Lowest to $4.1385
C&K Components
Rotary Encoder Mechanical 12 Quadrature (Incremental) Right Angle
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess