EN
  • EN
  • DE

PEC12R-2125F-N0012

Part No PEC12R-2125F-N0012
Manufacturer Bourns Inc.
Catalog Encoders
Description ROTARY ENCODER MECHANICAL 12PPR / Rotary Encoder Mechanical 12 Quadrature (Incremental) Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Encoders
Mfr Bourns Inc.
Series PEC12R
Package Tray
Encoder Type Mechanical
Output Type Quadrature (Incremental)
Pulses per Revolution 12
Actuator Type 6mm Dia Flatted End
Detent Yes
Built in Switch No
Mounting Type PCB, Through Hole
Orientation Right Angle
Termination Style PC Pin
Rotational Life (Cycles Min) 30K
Base Product Number PEC12R
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.4500
California Prop 65 Warning Information
Win Source Part Number 1351723-PEC12R-2125F-N0012
Ultra Librarian 3D Model Ultra Librarian PEC12R-2125F-N0012 CAD Model

Description

The PEC12R-2125F-N0012 from Bourns Inc. is a high-quality mechanical encoder with a quadrature (incremental) output type and a 6mm dia flatted end actuator type.

  • Output Type: Quadrature (Incremental)
  • Actuator Type: 6mm Dia Flatted End
  • Detent: Yes
  • Rotational Life: 30K Cycles Min
  • Pulses per Revolution: 12
  • Units per Tray: 75
  • Termination Style: PC Pin
  • Orientation: Right Angle
  • Series: PEC12R
  • Applications: Sensors and Transducers

You May Also Be Interested in

ALPS Electric
ROTARY ENCODER MECHANICAL 12PPR
Lowest to $0.2294
Panasonic
ROTARY ENCODER GS 12MM SQ
Need more? Email Us
Bourns Inc.
ROTARY ENCODER MECHANICAL 24PPR
Lowest to $7.9503
Broadcom Limited
ROTARY ENCODER OPTICAL 500PPR
Lowest to $3.5216
Broadcom Limited
ROTARY ENCODER OPTICAL 200PPR
Lowest to $79.1730
OSRAM Opto Semiconductors Inc.
ROTARY ENCODER MAGNETIC 64PPR
Lowest to $57.0993
TE Connectivity
DP11S VER 20P 20DET 15F M7*5MM
Lowest to $4.1385
Pololu Corporation
MAG ENC PAIR KIT MICRO GEARMTRS
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess