EN
  • EN
  • DE

EMS22Q51-D28-LT4

Part No EMS22Q51-D28-LT4
Manufacturer Bourns Inc.
Catalog Encoders
Description ROTARY ENCODER MAGNETIC 256PPR / Rotary Encoder Magnetic 256 Quadrature (Incremental) Vertical
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Encoders
Mfr Bourns Inc.
Package Tray
Encoder Type Magnetic
Output Type Quadrature (Incremental)
Pulses per Revolution 256
Voltage - Supply 5V
Actuator Type 1/8" Dia Round End
Detent No
Mounting Type Panel Mount
Orientation Vertical
Termination Style PC Pin
Rotational Life (Cycles Min) 50M
Base Product Number EMS22Q51
Standard Package 5
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8543.70.4500
California Prop 65 Warning Information
Win Source Part Number 1340628-EMS22Q51-D28-LT4
Ultra Librarian 3D Model Ultra Librarian EMS22Q51-D28-LT4 CAD Model

Description

The Bourns EMS22Q51-D28-LT4 is a magnetic encoder with an output type of quadrature (incremental).

  • Output Type: Quadrature (Incremental)
  • Actuator Type: 1/8" Dia Round End
  • Pulses per Revolution: 256
  • Mounting Type: Panel Mount
  • Voltage - Supply: 5V
  • Termination Style: Surface Mount
  • Package: Tray
  • Rotational Life (Min Cycles): 50M
  • ECCN: EAR99
  • Encoder Type: Magnetic
  • Standard Package: 5
  • REACH Status: Affected
  • HTSUS: 8543.70.4500
  • Orientation: Vertical
  • Switch Built-in: Yes

You May Also Be Interested in

ALPS Electric
Rotary Encoder Incremental 15 Quadrature (Incremental) Vertical
Lowest to $2.6472
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
ALPS Electric
ROTARY ENCODER MECHANICAL 18PPR
Lowest to $1.7820
SICK, Inc.
Rotary Encoder
Need more? Email Us
Pololu Corporation
MAG ENC PAIR KIT 20D GEARMTRS
Lowest to $1.0095
Bourns Inc.
ENCODER INCRE QUAD HORIZN PC PIN
Lowest to $1.7695
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Pololu Corporation
MAG ENC PAIR KIT MICRO GEARMTRS
Need more? Email Us
ALPS Electric
ROTARY ENCODER MECHANICAL 12PPR
Lowest to $0.2294

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess