EN
  • EN
  • DE

4114R-1-472LF

Part No 4114R-1-472LF
Manufacturer Bourns Inc.
Catalog Resistor Networks, Arrays
Description RES ARRAY 7 RES 4.7K OHM 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bourns Inc.
Packaging Tube
Circuit Type Isolated
Resistance (Ohms) 4.7k
Tolerance ±2%
Number of Resistors 7
Resistor-Ratio-Drift 50ppm/°C
Number of Pins 14
Power Per Element 250mW
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-DIP
Dimension 0.765" L x 0.300" W (19.43mm x 7.62mm)
Height - Seated (Maximum) 0.185" (4.69mm)
Part Number Series 4114R
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811525-4114R-1-472LF
Ultra Librarian 3D Model Ultra Librarian 4114R-1-472LF CAD Model

Description

The 4114R-1-472LF is a thick film isolated resistor network from Bourns, Inc. It is designed to provide a cost-effective and space-saving solution for applications requiring multiple resistors with a common configuration. The isolated resistor configuration means that each resistor within the network is electrically isolated from the others, providing greater flexibility in circuit design.

Applications:

  • Digital Logic Circuits: Used for pull-up or pull-down resistors in digital circuits.
  • Current Limiting: Used to limit current in LED circuits and other applications.
  • Voltage Dividers: Used to create voltage dividers for sensor circuits and other applications.
  • Operational Amplifier Circuits: Used for feedback and input resistors in op-amp circuits.
  • Interface Circuits: Used for signal termination and impedance matching.

Features:

  • Isolated Resistors: Each resistor is electrically isolated from the others.
  • Thick Film Construction: Provides stable and reliable performance.
  • Multiple Resistors in One Package: Saves board space and reduces component count.
  • RoHS Compliant: Compliant with RoHS directive for environmental protection.
  • Various Resistance Values Available: Available in a wide range of resistance values.

Benefits:

  • Reduced Board Space: Conserves valuable PCB space compared to using discrete resistors.
  • Lower Component Count: Simplifies assembly and reduces overall system cost.
  • Improved Reliability: Provides consistent and reliable performance due to its integrated design.
  • Simplified Inventory Management: Reduces the number of different resistor values that need to be stocked.
  • Enhanced Circuit Performance: Offers improved circuit performance due to closely matched resistor characteristics.

Additional Details:

The 4114R-1-472LF has a resistance value of 4.7 kOhms. It features 14 pins and contains 7 isolated resistors. Each resistor has a power rating of 0.2W, and the entire network has a total power rating. The operating temperature range typically spans from -55°C to +125°C. The resistance tolerance is usually around ±2%, but this may vary depending on the specific datasheet. The package is SIP (Single In-line Package). This resistor network helps reduce costs by decreasing assembly time and board space.

You May Also Be Interested in

Vishay
RES ARRAY 2 RES MULT OHM 0606
Need more? Email Us
Panasonic
RES ARRAY 2 RES 100K OHM 0302
Need more? Email Us
Panasonic
RES ARRAY 4 RES 1.8 OHM 1206
Need more? Email Us
Vishay
NOMC 16P ISO 100K 1%ABS 0.5%RATI
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Panasonic
RES ARRAY 4 RES 680 OHM 1206
Need more? Email Us
Vishay
MPMA 1K 5K 0.1%ABS 0.05%RATIO T5
Need more? Email Us
Panasonic
RES ARRAY 4 RES 470 OHM 0502
Need more? Email Us
Panasonic
RES ARRAY 2 RES 3 OHM 0404
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2110 $54.4950
105+ $0.9937 $104.3385
160+ $0.9626 $154.0160
215+ $0.9316 $200.2940
280+ $0.9005 $252.1400
375+ $0.8074 $302.7750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess