EN
  • EN
  • DE

3682S-1-104L

Part No 3682S-1-104L
Manufacturer Bourns Inc.
Catalog Potentiometers, Variable Resistors
Description Precision Potentiometer 100000 Ohms Plus or Minus 3 Percent Tolerance 2W Max IP40
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Composition Potentiometer
Depth 23.62 mm
Height 26.67 mm
Hole Diameter 21.08 mm
Length 26.67 mm
Max Operating Temperature 85 °C
Max Power Dissipation 2 W
Military Standard Not
Min Operating Temperature -25 °C
Mount Panel
Number of Characters 2
Number of Gangs 2
Packaging Bulk
Power Rating 2 W
Radiation Hardening No
REACH SVHC No SVHC
Resistance 100 kΩ
RoHS Compliant
Schedule B 8533400080, 8533400080
Temperature Coefficient 100 ppm/°C
Termination Solder
Tolerance 3 %
Type Potentiometer
Voltage Rating (DC) 500 V
Weight 16.5 g
Width 23.622 mm
Win Source Part Number 1218362-3682S-1-104L
Categories Potentiometers,Variable Resistors
Manufacturer Bourns Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 3682S-1-104L CAD Model

Description

The Bourns Inc.'s 1218362-3682S-1-104L is a potentiometer-type electronic component.

  • Resistance: 100 kΩ
  • Power Rating: 2 W
  • Gangs: 2
  • Characters: 2
  • Termination: solder
  • Length: 26.67 mm
  • Height: 26.67 mm
  • Width: 23.622 mm
  • Hole Diameter: 21.08 mm
  • Category: potentiometers, variable resistors
  • Popularity: medium
  • RoHS Compliant: yes
  • Voltage Rating (DC): 500V
  • Minimum Operating Temperature: -25°C
  • Maximum Operating Temperature: 85°C

You May Also Be Interested in

Nidec Copal Electronics
TRIMMER 100K OHM 0.25W GW SIDE
Lowest to $2.7273
Vishay
TRIMMER 20K OHM 0.5W PC PIN SIDE
Lowest to $3.0900
Murata Electronics North America
Res Cermet Trimmer 2K Ohm 25% 1/10W 1(Elec)/1(Mech)Turn (3 X 3.5 X 1.85mm) Foot Print SMD T/R
Lowest to $4.8972
TE Connectivity
TRIMMER 50KOHM 0.25W PC PIN SIDE / 50 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Cermet 14.0 Turn Side Adjustment
Need more? Email Us
Murata Electronics North America
Lowest to $2.5527
Nidec Copal Electronics
TRIMMER 100K OHM 0.25W GW TOP
Lowest to $3.5455
Bourns Inc.
TRIMMER 2K OHM 0.1W SMD / 2 kOhms 0.1W, 1/10W J Lead Surface Mount Trimmer Potentiometer Carbon 1.0 Turn Top Adjustment
Lowest to $0.3127
Bi technologies
THUMBWHEEL POT 2K OHM 0.5W TOP
Lowest to $2.9455
Bourns Inc.
Res Cermet Trimmer 5K Ohm 10% 1/4W 12(Elec)Turn 1.78mm (6.35 X 4.32 X 7.37mm) Pin Thru-Hole Tube
Lowest to $2.6780

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess