EN
  • EN
  • DE

3214W-2-102E

Part No 3214W-2-102E
Manufacturer Bourns Inc.
Catalog Trimmer Potentiometers
Description TRIMMER 1K OHM 0.25W J LEAD TOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Resistance 1 kOhms
Power (Watts) 0.25W, 1/4W
Tolerance ±10%
Temperature Coefficient ±100ppm/°C
Number of Turns 5.0
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Type Surface Mount
Termination Style J Lead
Size / Dimension Rectangular - 0.189\;5;9;7;10;8;3;4;2;3;1;1528;4809;1993;118;119;480;478;490;563;273;10;149;2223;1568;17;1712;5914;987;56;716;693;804;818;0;123950;123949;1969;1970;1971;40568;40560;1972;123948;936;7461;9890;25833;939;138892;138893;138894;138929;138925;138895;138896;138897;1643;25468;25469;25470;25471;25472;25473;25474;25475;25476;138923;138924;138905;138907;138909;138911;25477;138913;138914;138891;138906;138908;138910;138912;138889;138915;138916;25478;138890;138898;138926;138927;138928;138931;138930;138932;138888;138886;138887;138885;138884;12736;138903;138901;138917;138921;138899;138919;138900;138918;138922;138902;138920;138904;32425;4293;6572;1020;1021;6571;52291;6574;1022;25479;7480;25480;25481;25482;25483;25484;25485;1018;25486;2797;17489;25487;5900;11299;6827;6826;6829;20329;6837;6293;23814;13146;1011;16430;13976;12266;18667;933;1661;61451;121758;121756;121757;40569;40368;40369;32482;40574;27839;26879;26880;26881;40559;26882;40370;25488;52080;25489;886;887;25490;1635;888;4172;963;965;975;1964;81062;131988;131989;138412;86400;138704;138705;98518;65872;105072;105073;25491;98544;65865;65866;59601;98545;65873;98727;106908;108308;65800;65867;65868;65869;65870;108444;103815;108445;27821;27822;1503;1504;27823;1502;27824;1493;1492;1501;1500;1006;1965;1966;1967;120385;1638;27899;890;27900;27901;64380;891;65871;1636;892;893;27902;894;895;4104;3339;3340;3342;3341;45810;3343;76668;1968;103731;923;907;896;924;897;19095;898;1646;899;925;908;926;900;901;8360;19096;902;903;904;103840;103841;103839;27356;1647;905;909;10131;1648;906;1650;1659;910;912;927;915;916;917;918;1660;19102;139520;914;1649;36140;934;1655;1656;61381;105074;3344;3345;130336;131214;4879;62;61;3;2;243;804;250;4;1;17;6;0;2;1;2 Ohms;5 Ohms;10 Ohms;15 Ohms;20 Ohms;22 Ohms;25 Ohms;30 Ohms;47 Ohms;50 Ohms;68 Ohms;75 Ohms;100 Ohms;150 Ohms;200 Ohms;220 Ohms;250 Ohms;300 Ohms;330 Ohms;350 Ohms;400 Ohms;470 Ohms;500 Ohms;600 Ohms;680 Ohms;800 Ohms;1 kOhms;1000 Ohms;1.2 kOhms;1.4 kOhms;1.5 kOhms;1.6 kOhms;1.8 kOhms;2 kOhms;2000 Ohms;2.2 kOhms;2.5 kOhms;2500 Ohms;2.7 kOhms;3 kOhms;3.3 kOhms;4 kOhms;4.7 kOhms;5 kOhms;5000 Ohms;6.8 kOhms;7.5 kOhms;8 kOhms;10 kOhms;10000 Ohms;12 kOhms;15 kOhms;20 kOhms;20000 Ohms;22 kOhms;25 kOhms;25000 Ohms;30 kOhms;33 kOhms;40 kOhms;47 kOhms;50 kOhms;50000 Ohms;60 kOhms;68 kOhms;75 kOhms;100 kOhms;100000 Ohms;150 kOhms;200 kOhms;200000 Ohms;220 kOhms;250 kOhms;250000 Ohms;300 kOhms;330 kOhms;470 kOhms;500 kOhms;500000 Ohms;550 kOhms;560 kOhms;680 kOhms;750 kOhms;800 kOhms;1 MOhms;1000000 Ohms;1.2 MOhms;1.5 MOhms;2 MOhms;2000000 Ohms;2.2 MOhms;2.5 MOhms;3 MOhms;3.5 MOhms;4.7 MOhms;5 MOhms;5000000 Ohms;10 MOhms;4030;6357;6884;7524;8085;692783;8627;9046;708232;14064;10879;11487;12371;12730;13536;18038;16543;17585;21930;21935;424184;19246;19600;709526;20530;23926;28682;33182;121219;1;1131;2503;1340;1900;1989;2206;1;811278;811757;2648;1401;1565;1943;2617;2815;1378;1555;100664;1925;2005;2216;2600;1366;1549;1;1.0;3.0;4.0;5.0;9.0;10.0;11.0;12.0;13.0;14.0;15.0;16.0;18.0;19.0;20.0;21.0;22.0;23.0;25.0;26.0;1;322312;402612;402629;413830;413832;413848;1;326525;328773;328966;332818;374916;421681;1;329230;383652;383796;383800;409393;411897;1;352076;352078;361793;384842;384858;405019;409393;421432;423508;1;703061;703127;703003;703078;703107;703031;703062;703077;703057;703004;702926;703126;703002;703056;703079;703108;702932;703033;702927;703030;703089;703005;703091;703072;837305;702941;702940;703007;703090;703073;703029;703006;703092;703080;703058;703059;703074;702946;702947;702945;703075;703009;703076;829382;702928;702944;702929;858952;702930;703110;703067;702959;702943;703039;703069;788440;703100;702950;702965;703096;702990;703095;702981;
Package Tape & Reel (TR);Cut Tape (CT);Reel
Supply and Demand Status Shortage
Win Source Part Number 1574482-3214W-2-102E
Ultra Librarian 3D Model Ultra Librarian 3214W-2-102E CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
TRIMMER 20K OHM 0.25W GW SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 1K OHM 0.5W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 100 OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 20K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.5W PC PIN SIDE
Lowest to $2.6459
Vishay
TRIMMER 500OHM 0.75W PC PIN SIDE
Lowest to $5.6807
Bourns Inc.
TRIMMER 500KOHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 5K OHM 1W SOLDER HOOK
Need more? Email Us
TT Electronics
TRIMMER 500 OHM 0.25W SMD TOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess