EN
  • EN
  • DE

2031-42T-SM-RPLF

Part No 2031-42T-SM-RPLF
Manufacturer Bourns Inc.
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 360V 1KA 2 POLE SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 12 Weeks
Features Gas Discharge Tube 360 V 2 Pole
Manufacturer Bourns Inc.
Series 2031-xxT-SM
Package Reel - TR
Family Name 2031
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Other Part Number 2031-42T-SM-RPLFTR, 2031-42T-SM-RPLFCT, 203142TSMRPLF, 2031-42T-SM-RPLFDKR
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 854508-2031-42T-SM-RPLF
Ultra Librarian 3D Model Ultra Librarian 2031-42T-SM-RPLF CAD Model

Description

The Bourns Inc. 2031-xxT-SM series gas discharge tube is a 2-pole circuit protection device from Bourns Inc..

  • Maximum Voltage Rating: 360V
  • Package: Reel
  • Units per Package: 1500
  • MSL Level: 1
  • Estimated Production Lead Time: 12 weeks
  • REACH: Unaffected
  • HTSUS Code: 8536.30.8000
  • Other Part Numbers: 2031-42T-SM-RPLFTR, 2031-42T-SM-RPLFCT, 203142TSMRPLF, 2031-42T-SM-RPLFDKR

You May Also Be Interested in

Bourns Inc.
GDT 230V 2KA 2 POLE SMD
Lowest to $1.3098
Bourns Inc.
GDT 2500V 1.5KA 2 POLE TH
Lowest to $1.5499
Yageo
GDT 90V 3KA 2 POLE SMD REEL
Lowest to $0.1604
EPCOS (TDK)
GDT 230V 20KA 3 POLE TH
Lowest to $0.6722
Bourns Inc.
GDT 600V 3KA 2 POLE SMD
Need more? Email Us
EPCOS (TDK)
GDT 300V 2.5KA 2 POLE SMD
Lowest to $0.4692
Littelfuse Inc.
GDT 230V 5KA 2 POLE
Lowest to $2.2807
EPCOS (TDK)
GAS DISCHARGE TUBE
Need more? Email Us
Littelfuse Inc.
GDT 1500V 5KA 2 POLE TH / Gas Discharge Tube 1500 V 5000A (5kA) 2 Pole Through Hole
Lowest to $1.2224

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4623 $51.1805
85+ $1.1998 $101.9830
130+ $1.1623 $151.0990
180+ $1.1248 $202.4640
230+ $1.0873 $250.0790
310+ $0.9749 $302.2190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess