EN
  • EN
  • DE

2030-23T-SM-RPLF

Part No 2030-23T-SM-RPLF
Manufacturer Bourns Inc.
Catalog Gas Discharge Tube Arresters (GDT)
Description 2030-xxT-SM Series - Fast Acting 3-Electrode Miniature Gas Discharge Tube | GDT 185V 4KA SURFACE MOUNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Bourns Inc.
Packaging Cut Tape (CT)
Voltage - DC Spark Over (Nom) 185V
Impulse Discharge Current (8/20μs) 4000A (4kA)
Number of Poles 3
Fail Short No
Mounting Style SMD
Manufacturer Package 3-SMD Cylinder Square End
Family Part Number 2030
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1122865-2030-23T-SM-RPLF
Manufacturer Homepage www.bourns.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2030-23T-SM-RPLF CAD Model

Description

The Trimpot 3262 - Sealed is a 5 kOhms Trimmer Potentiometer with a 12.0 Turn feature from Bourns Inc.

  • Resistance: 5 kOhms
  • Turns: 12.0
  • Package: 3-SMD Cylinder Square End
  • Application: Circuit Protection
  • Voltage - DC Spark Over (Nom): 185V
  • Impulse Discharge Current (8/20μs): 4000A (4kA)
  • Poles: 3
  • Fail Short: No
  • Manufacturer Homepage: www.bourns.com
  • Manufacturer Package: 3-SMD Cylinder Square End
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Yageo
GDT 800V 10KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 1500V 5KA 2 POLE TH / Gas Discharge Tube 1500 V 5000A (5kA) 2 Pole Through Hole
Lowest to $1.2224
EPCOS (TDK)
SURGE ARRESTER GDT SMD
Lowest to $0.6537
Yageo
GDT 90V 10KA 3 POLE THROUGH HOLE
Lowest to $0.4452
Bourns Inc.
GDT 600V 10KA 3 POLE
Lowest to $0.5392
EPCOS (TDK)
GDT 90V 2.5KA 2 POLE SMD
Lowest to $1.6320
Littelfuse Inc.
GDT 230V 5KA 2 POLE
Lowest to $2.2807
Bourns Inc.
GDT 470V 10KA 3 POLE TH
Lowest to $1.8599
Bourns Inc.
GDT 150V 5KA 3 POLE SMD
Lowest to $2.7450

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2979 $50.5538
54+ $1.8855 $101.8170
83+ $1.8266 $151.6078
114+ $1.7677 $201.5178
147+ $1.7087 $251.1789
196+ $1.5320 $300.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess