EN
  • EN
  • DE

SM0603URC

Part No SM0603URC
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED RED CLEAR 0603 SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Estimated Pruduction Lead Time 9 Weeks
Features Red 640nm LED Indication - Discrete 2.1V 0603 (1608 Metric)
Manufacturer Bivar Inc.
Package Reel - TR
Mounting Surface Mount
Package 0603 (1608 Metric)
Case / Package 0603
Family Name SM0603
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 492-1326-6, 492-1326-1, 492-1326-2
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 853349-SM0603URC
Ultra Librarian 3D Model Ultra Librarian SM0603URC CAD Model

Description

The Bivar Inc. 853349-SM0603URC is a red 640nm LED indication with a discrete 2.1V 0603 (1608 Metric) feature.

  • Light Color: Red
  • Wavelength: 640nm
  • Forward Voltage: 2.1V
  • Package: 0603 (1608 Metric)
  • Packaging: Reel
  • Quantity per Package: 4000
  • Mounting Type: Surface Mountable
  • Family Name: SM0603
  • Category: Optoelectronics
  • ECCN: EAR99
  • RoHS Compliant: Yes
  • MSL Level: 4 (72 Hours)
  • Production Lead Time: 9 weeks
  • Supply and Demand Status: Limited

You May Also Be Interested in

Visual Communications Company - VCC
LED GREEN CLEAR 1206 SMD
Lowest to $2.8078
Visual Communications Company - VCC
LED RED CLEAR 0805 SMD
Need more? Email Us
Vishay
LED GREEN CLEAR 2PLCC SMD
Lowest to $0.1388
Citizen
Lowest to $0.1640
Citizen
Lowest to $0.3269
Citizen
Need more? Email Us
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Kingbright
LED RGB CLEAR T-1 3/4 T/H
Lowest to $3.7280

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2888 $57.7600
490+ $0.2370 $116.1300
755+ $0.2296 $173.3480
1,040+ $0.2222 $231.0880
1,345+ $0.2148 $288.9060
1,800+ $0.1926 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,280 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess