EN
  • EN
  • DE

L22-TG2W36V

Part No L22-TG2W36V
Manufacturer Bivar Inc.
Catalog LED Lighting - COBs, Engines, Modules
Description STARG22 MT-G2 WW 36V C-TYPE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Bivar Inc.
Status Active
Type LED Module
Color White, Warm
CCT (K) 3000K
Configuration Starboard
Flux @ Current/Temperature - Test 650 lm (Typ)
Forward Voltage 36V
Height 6.50mm
Lens Type Domed
Win Source Part Number 1004809-L22-TG2W36V
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L22-TG2W36V CAD Model

Description

The LED module from Bivar Inc. is a starboard configuration module with a domed lens type.

  • Lens Type: Domed
  • Forward Voltage: 36V
  • CCT: 3000K
  • Height: 6.50mm
  • Flux: 650 lm (Typ) @ current/temperature - test
  • Color: White and Warm
  • Suitability: Suitable for use in optoelectronics
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

JKL Components Corp.
LED ENG BLUE LINEAR STRIP 5M
Need more? Email Us
Lumileds
LED MOD LUXEON K WH STARBRD
Need more? Email Us
Cree Inc.
LED COB XLAMP NEUT WHT SQU 4000K
Need more? Email Us
JKL Components Corp.
LED ENG WHT LNR STRIP 4100K 4M
Need more? Email Us
Seoul Semiconductor Inc.
LED COB ZC40 COOL WHT SQU 5600K
Need more? Email Us
JKL Components Corp.
LED ENG CL WHT LNR STRP 6250K 5M
Need more? Email Us
Cree Inc.
LED COB XLAMP NEUT WHT SQ 4000K
Need more? Email Us
Seoul Semiconductor Inc.
LED COB ZC40 NEUT WHT SQU 4000K
Need more? Email Us
Citizen
LED COB CLU028 NEUT WHT SQ 4000K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess