EN
  • EN
  • DE

SRS-1-1.010

Part No SRS-1-1.010
Manufacturer Bivar Inc.
Catalog Board Spacers, Standoffs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Spacers, Standoffs
Mfr Bivar Inc.
Series SRS
Package Bag
Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Screw, Thread Size #4
Diameter - Inside 0.107" (2.72mm)
Diameter - Outside 0.250" (6.35mm) 1/4"
Between Board Height 1.010" (25.65mm)
Length - Overall 1.010" (25.65mm)
Features Self Retaining
Material PVC
Color Gray
Base Product Number SRS-1
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275700-SRS-1-1.010
Ultra Librarian 3D Model Ultra Librarian SRS-1-1.010 CAD Model

Description

The SRS-1 round spacer from Bivar Inc. is a self-retaining female-to-female spacer designed for use in hardware, fasteners, and accessories for board spacers and standoffs.

  • Color: Gray
  • Material: PVC material
  • Length Overall: 1.010 inches (25.65mm)
  • Outside Diameter: 0.250 inches (6.35mm)
  • Inside Diameter: 0.107 inches (2.72mm)
  • Threaded: Unthreaded
  • Screw Thread Size: #4
  • Between Board Height: 1.010 inches (25.65mm)
  • Package Type: Bag
  • Series: SRS series
  • ECCN: EAR99
  • MSL: level 1
  • HTSUS: 3926.90.9985

You May Also Be Interested in

Wurth Electronics Inc
ROUND STANDOFF M2X0.4 STEEL 1MM / Round Standoff Threaded M2x0.4 Steel 0.039" (1.00mm)
Lowest to $1.0451
RAF Electronic Hardware
SMTSO-3.6-6ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF datasheet, inventory, & pricing.
Lowest to $4.3657
Keystone Electronics
ROUND STANDOFF #4-40 STEEL 1/8\
Lowest to $0.5865
RAF Electronic Hardware
SMTSO-M2-2ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF datasheet, inventory, & pricing.
Lowest to $0.8732
Keystone Electronics
HEX STANDOFF #4-40 ALUMINUM 7/8" / Hex Standoff Threaded #4-40 Aluminum 0.875" (22.23mm) 7/8"
Need more? Email Us
RAF Electronic Hardware
SMTSO-M3-6ET PEM Standoffs & Spacers SMT STANDOFF, M3 datasheet, inventory, & pricing.
Lowest to $0.8732
RAF Electronic Hardware
SMTSOB-M25-2ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF datasheet, inventory, & pricing.
Lowest to $3.4926
Wurth Electronics Inc
ROUND STANDOFF M2X0.4 STEEL 3MM / Round Standoff Threaded M2x0.4 Steel 0.118" (3.00mm)
Lowest to $0.3950
RAF Electronic Hardware
SMTSO-M3-2ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF datasheet, inventory, & pricing.
Lowest to $0.8732

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
435+ $0.1342 $58.3770
1,050+ $0.1102 $115.7100
1,625+ $0.1067 $173.3875
2,240+ $0.1033 $231.3920
2,895+ $0.0999 $289.2105
3,875+ $0.0896 $347.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,450 pieces
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess