EN
  • EN
  • DE

SRS-1-085

Part No SRS-1-085
Manufacturer Bivar Inc.
Catalog Board Spacers, Standoffs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Spacers, Standoffs
Mfr Bivar Inc.
Series SRS
Package Bag
Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Screw, Thread Size #4
Diameter - Inside 0.107" (2.72mm)
Diameter - Outside 0.250" (6.35mm) 1/4"
Between Board Height 0.085" (2.16mm)
Length - Overall 0.085" (2.16mm)
Features Self Retaining
Material PVC
Color Gray
Base Product Number SRS-1
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275698-SRS-1-085
Ultra Librarian 3D Model Ultra Librarian SRS-1-085 CAD Model

Description

The SRS-1-085 from Bivar Inc. is a round spacer board standoff with a self-retaining feature.

  • Win Source Part Number: 1275698
  • Package: Bag package
  • Standard Package: 1,000
  • Length: 0.085" (2.16mm)
  • Outside Diameter: 0.250" (6.35mm) 1/4"
  • Design: Unthreaded
  • Screw Thread Size: #4
  • Material: PVC material
  • Color: Gray

You May Also Be Interested in

RAF Electronic Hardware
SMTSO-3.6-6ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF datasheet, inventory, & pricing.
Lowest to $4.3657
Wurth Electronics Inc
RND STANDOFF M2.5X0.45 STEEL 6MM
Lowest to $1.2441
Wurth Electronics Inc
ROUND SPACER STEEL 9MM / Round Spacer Unthreaded Steel 0.354" (9.00mm)
Lowest to $0.4424
RAF Electronic Hardware
SMTSO-M25-3ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF, M2.5 datasheet, inventory, & pricing.
Lowest to $0.5821
Wurth Electronics Inc
SMT STEEL SPACER, M1.6 INTERNAL
Lowest to $0.8732
Wurth Electronics Inc
ROUND SPACER STEEL 15MM
Lowest to $0.5821
Keystone Electronics
ROUND STANDOFF #4-40 STEEL 1/8\
Lowest to $0.5865
RAF Electronic Hardware
SMTSO-M2-3ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF datasheet, inventory, & pricing.
Lowest to $1.0187
Wurth Electronics Inc
ROUND STANDOFF M2X0.4 STEEL 3MM / Round Standoff Threaded M2x0.4 Steel 0.118" (3.00mm)
Lowest to $0.3950

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess