EN
  • EN
  • DE

SRS-1-060

Part No SRS-1-060
Manufacturer Bivar Inc.
Catalog Board Spacers, Standoffs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Board Spacers, Standoffs
Mfr Bivar Inc.
Series SRS
Package Bag
Type Round Spacer
Threaded/Unthreaded Unthreaded
Gender Female, Female
Screw, Thread Size #4
Diameter - Inside 0.107" (2.72mm)
Diameter - Outside 0.250" (6.35mm) 1/4"
Between Board Height 0.060" (1.52mm)
Length - Overall 0.060" (1.52mm)
Features Self Retaining
Material PVC
Color Gray
Base Product Number SRS-1
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275696-SRS-1-060
Ultra Librarian 3D Model Ultra Librarian SRS-1-060 CAD Model

Description

The SRS-1-060 from Bivar Inc. is a round spacer with self-retaining features.

  • Type: Female-female
  • Length Overall: 0.060 inches (1.52mm)
  • Diameter Outside: 0.250 inches (6.35mm)
  • Diameter Inside: 0.107 inches (2.72mm)
  • Threaded: Unthreaded
  • Screw Thread Size: #4
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Wurth Electronics Inc
RND STANDOFF M2.5X0.45 STEEL 8MM
Lowest to $0.7277
Wurth Electronics Inc
ROUND SPACER STEEL 10MM
Lowest to $0.7277
RAF Electronic Hardware
SMTSO-440-2ET PEM Standoffs & Spacers SURFACE MOUNT STANDOFF, 4-40 datasheet, inventory, & pricing.
Lowest to $0.2911
Wurth Electronics Inc
ROUND STANDOFF M3X0.5 STEEL 4MM
Lowest to $0.6403
RAF Electronic Hardware
SMTSO-M3-6ET PEM Standoffs & Spacers SMT STANDOFF, M3 datasheet, inventory, & pricing.
Lowest to $0.8732
Wurth Electronics Inc
WA-SMSA SMT STEEL SPACER WITH TH / Round Spacer Unthreaded Steel 0.059" (1.50mm)
Lowest to $5.7496
Harwin Inc.
ROUND SPACER M3 NYLON 5MM
Lowest to $0.4657
Wurth Electronics Inc
ROUND STANDOFF M2X0.4 STEEL 3MM / Round Standoff Threaded M2x0.4 Steel 0.118" (3.00mm)
Lowest to $0.3950
Wurth Electronics Inc
ROUND SPACER STEEL 4MM
Lowest to $1.2847

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
985+ $0.0588 $57.9180
2,395+ $0.0483 $115.6785
3,705+ $0.0468 $173.3940
5,105+ $0.0453 $231.2565
6,600+ $0.0438 $289.0800
8,825+ $0.0393 $346.8225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,840 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess