EN
  • EN
  • DE

SMP4-BC-YG

Part No SMP4-BC-YG
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED GREEN/YELLOW CLEAR 4PLCC SMD / Green, Yellow 570nm Green, 585nm Yellow LED Indication - Discrete 1.9V Green, 1.9V Yellow 4-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel
Product Status Obsolete
Color Green, Yellow
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 40mcd Green, 16mcd Yellow
Lens Style Round with Flat Top
Lens Size 2.40mm Dia
Voltage - Forward (Vf) (Typ) 1.9V Green, 1.9V Yellow
Current - Test 20mA Green, 20mA Yellow
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Dominant 570nm Green, 585nm Yellow
Package / Case 4-PLCC
Supplier Device Package 4-PLCC
Dimension 3.20mm L x 2.80mm W
Height (Max) 1.95mm
Other Names 492-1220-1,492-1220-2,492-1220-6,SMP4BCYG
Standard Package 2,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242286-SMP4-BC-YG
Ultra Librarian 3D Model Ultra Librarian SMP4-BC-YG CAD Model

Description

The Bivar Inc. SMP4-BC-YG LED Indication - Discrete is a high-quality optoelectronic component that comes in a tape and reel package.

  • Viewing Angle: 120 degrees
  • Lens Color: Colorless, Clear
  • Millicandela Rating: 40mcd (Green) and 16mcd (Yellow)
  • Wavelength-Dominant: 570nm (Green) and 585nm (Yellow)
  • Package: 4-PLCC
  • Device Package: 4-PLCC
  • Height: 1.95mm
  • Dimension: 3.20mm L x 2.80mm W
  • Voltage-Forward: 1.9V (Green) and 1.9V (Yellow) (Typ)
  • Current Test: 20mA (Green and Yellow)

You May Also Be Interested in

Kingbright
940nm LED Indication - Discrete 1.1V SMD-4P,6x4mm
Lowest to $1.7463
Kingbright
140° Red, Green SMD LED Indication - Discrete RoHS
Lowest to $0.2882
Everlight Electronics Co Ltd
Red 632nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0277
OSRAM Opto Semiconductors Inc.
20mA 120° Red, Yellow Green 3.2mm x 2.8mm square LED SMD-4P,3x3.4mm LED Indication - Discrete RoHS
Need more? Email Us
Kingbright
20mA 3.3V~4.1V 110° Emerald Green 0602 LED Indication - Discrete RoHS
Lowest to $0.3202
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583
Kingbright
Green 565nm LED Indication - Discrete 2.2V SMD,3x1mm
Lowest to $0.1854
Kingbright
2mA Discrete Diode 2.65V~3V 120mcd~220mcd Water Clear 525nm Emerald Green 60° SMD Single Bipolar Transistors RoHS
Lowest to $0.2969
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1747

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess