EN
  • EN
  • DE

SMP4-BC-RY

Part No SMP4-BC-RY
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED RED/YELLOW CLEAR 4PLCC SMD / Red, Yellow 640nm Red, 585nm Yellow LED Indication - Discrete 1.85V Red, 1.9V Yellow 4-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel
Product Status Obsolete
Color Red, Yellow
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 36mcd Red, 16mcd Yellow
Lens Style Round with Flat Top
Lens Size 2.40mm Dia
Voltage - Forward (Vf) (Typ) 1.85V Red, 1.9V Yellow
Current - Test 20mA Red, 20mA Yellow
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Dominant 640nm Red, 585nm Yellow
Package / Case 4-PLCC
Supplier Device Package 4-PLCC
Dimension 3.20mm L x 2.80mm W
Height (Max) 1.85mm
Other Names 492-1218-6,SMP4BCRY,492-1218-1,492-1218-2
Standard Package 2,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242277-SMP4-BC-RY
Ultra Librarian 3D Model Ultra Librarian SMP4-BC-RY CAD Model

Description

The 1242277-SMP4-BC-RY is an LED indication discrete product from Bivar Inc.

  • Colors: Red and yellow
  • Millicandela Rating for Red: 36mcd
  • Millicandela Rating for Yellow: 16mcd
  • Voltage-Forward (Vf) for Red: 1.85V
  • Voltage-Forward (Vf) for Yellow: 1.9V
  • Current Test: 20mA for both colors
  • Wavelength-Dominant for Red: 640nm
  • Wavelength-Dominant for Yellow: 585nm
  • Height: 1.85mm
  • Package/Case: 4-PLCC
  • Supplier Device Package: 4-PLCC
  • Dimension: 3.20mm L x 2.80mm W
  • Lens Style: Round with a flat top
  • ECCN: EAR99
  • MSL Level: 4 (72 Hours)
  • HTSUS Code: 8541.41.0000

You May Also Be Interested in

Kingbright
140° Red, Green SMD LED Indication - Discrete RoHS
Lowest to $0.2882
OSRAM Opto Semiconductors Inc.
KY DMLN31.FY-5H8H-5F-8E8G ams OSRAM Single Color LEDs SYNIOS P2720 KY DMLN31.FY datasheet, inventory, & pricing.
Lowest to $0.3639
OSRAM Opto Semiconductors Inc.
Red 645nm LED Indication - Discrete 2V 0805
Lowest to $0.2038
OSRAM Opto Semiconductors Inc.
Single Color LEDs Green, 570nm 9mcd, 2mA
Lowest to $0.1456
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete 1206
Lowest to $0.0248
Kingbright
Green 565nm LED Indication - Discrete 2.2V SMD,3x1mm
Lowest to $0.1854
OSRAM Opto Semiconductors Inc.
KO DELPS1.22-UGVI-24-H3Q4 ams OSRAM Single Color LEDs Orange TOPLED E1608 datasheet, inventory, & pricing.
Lowest to $0.0874
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1747

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess