EN
  • EN
  • DE

SM1204SRC

Part No SM1204SRC
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED RED CLEAR 1204 SMD R/A / Red 640nm LED Indication - Discrete 2.1V 1204 (3210 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel
Color Red
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 48mcd
Lens Style Rectangle with Domed Top
Lens Size 2.00mm x 1.00mm
Voltage - Forward (Vf) (Typ) 2.1V
Current - Test 20mA
Viewing Angle 110°
Mounting Type Surface Mount, Right Angle
Wavelength - Dominant 640nm
Wavelength - Peak 655nm
Package / Case 1204 (3210 Metric)
Supplier Device Package 1204
Dimension 3.20mm L x 1.00mm W
Height (Max) 1.00mm
Base Product Number SM1204
Other Names 492-1236-1,492-1236-2,492-1236-6
Standard Package 3,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242311-SM1204SRC
Ultra Librarian 3D Model Ultra Librarian SM1204SRC CAD Model

Description

The Bivar Inc. SM1204SRC is a surface mount, right-angle LED indication component with a viewing angle of 110° and a millicandela rating of 48mcd.

  • Voltage-Forward: 2.1V
  • Wavelength-Dominant: 640nm
  • Wavelength-Peak: 655nm
  • Packaging: Tape and Reel
  • Dimension: 3.20mm L x 1.00mm W
  • Height: 1.00mm
  • Lens Style: Rectangle with a domed top
  • Lens Size: 2.00mm x 1.00mm
  • Series: 1204 (3210 Metric)
  • Standard Package: 3,000

You May Also Be Interested in

Citizen
Need more? Email Us
Rohm Semiconductor
LED GREEN 1608 SMD
Lowest to $0.0714
Citizen
Lowest to $0.3754
Visual Communications Company - VCC
LED RED CLEAR 2SMD R/A
Need more? Email Us
Citizen
Need more? Email Us
Visual Communications Company - VCC
LED RED CLEAR 0805 SMD
Need more? Email Us
Rohm Semiconductor
LED RED CLEAR T-1 3/4 T/H
Lowest to $0.1997
Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Citizen
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess