EN
  • EN
  • DE

SM0605BC-R/G

Part No SM0605BC-R/G
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED GREEN/RED CLEAR 0605 SMD / Green, Red 574nm Green, 625nm Red LED Indication - Discrete 1.9V Green, 1.9V Red 0605 (1613 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel
Color Green, Red
Configuration Independent
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 60mcd Green, 120mcd Red
Lens Style Rectangle with Flat Top
Lens Size 1.50mm x 1.00mm
Voltage - Forward (Vf) (Typ) 1.9V Green, 1.9V Red
Current - Test 20mA Green, 20mA Red
Viewing Angle 120°
Mounting SMD (SMT)
Wavelength - Dominant 574nm Green, 625nm Red
Wavelength - Peak 575nm Green, 630nm Red
Package / Case 0605 (1613 Metric)
Supplier Device Package 0605
Dimension 1.60mm L x 1.50mm W
Height (Max) 0.85mm
Base Product Number SM0605
Other Names 492-2274-6,492-2274-2,492-2274-1
Standard Package 4,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242336-SM0605BC-R/G
Ultra Librarian 3D Model Ultra Librarian SM0605BC-R/G CAD Model

Description

The SM0605BC-R/G is an LED indication - discrete device manufactured by Bivar Inc.

  • Package: Tape and Reel
  • Mounting Type: SMD (SMT)
  • Configuration: Independently
  • Viewing Angle: 120°
  • Color: Green and Red
  • Millicandela Rating: 60mcd (Green) and 120mcd (Red)
  • Voltage Forward (Vf): 1.9V (both colors)
  • Wavelength Dominant: 574nm (Green) and 625nm (Red)

You May Also Be Interested in

Kingbright
Green LED Indication - Discrete 3.3V SMD
Lowest to $0.2474
OSRAM Opto Semiconductors Inc.
Red 645nm LED Indication - Discrete 2V 0805
Lowest to $0.2038
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LY Q396-P1Q2-36 ams OSRAM Single Color LEDs Yellow datasheet, inventory, & pricing.
Lowest to $0.0583
Everlight Electronics Co Ltd
Red 632nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0277
Everlight Electronics Co Ltd
White LED Indication - Discrete SMD2835-2P
Lowest to $0.0257
Kingbright
Red, Green 627nm 565nm LED Indication - Discrete 2V 2.2V DIP
Lowest to $0.2119
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.2329
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V 0603
Lowest to $0.1691

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess