EN
  • EN
  • DE

SM0603UV-400

Part No SM0603UV-400
Manufacturer Bivar Inc.
Catalog Infrared, UV, Visible Emitters
Description EMITTER UV 405NM 100MA 603 / Ultraviolet (UV) Emitter 400nm ~ 405nm 3.4V 25mA 130° 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr Bivar Inc.
Package Tape & Reel
Type Ultraviolet (UV)
Current - DC Forward (If) (Max) 25mA
Wavelength 400nm ~ 405nm
Voltage - Forward (Vf) (Typ) 3.4V
Viewing Angle 130°
Orientation Top View
Temperature Range - Operating -30°C ~ 80°C (TA)
Mounting SMD (SMT)
Package / Case 0603 (1608 Metric)
Base Product Number SM0603
Other Names 492-1950-1,492-1950-6,SM0603UV400,492-1950-2
Standard Package 4,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242392-SM0603UV-400
Ultra Librarian 3D Model Ultra Librarian SM0603UV-400 CAD Model

Description

The SM0603UV-400 LED emitter is an ultraviolet (UV) type used in optoelectronics.

  • View: Top-view
  • Viewing Angle: 130 degrees
  • Maximum DC Forward Current: 25mA
  • Voltage-Forward (Vf): 3.4V
  • Wavelength: 400nm to 405nm
  • Radiant Intensity (Ie): minimum @ If
  • Package: Tape and reel package of 4,000
  • Operating Temperature Range: -30°C to 80°C (TA)

You May Also Be Interested in

Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.1357
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.1240
Vishay
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.3026
Vishay
EMITTER IR 870NM 100MA RADIAL
Lowest to $4.0909
Honeywell
EMITTER IR 880NM 75MA SMD
Lowest to $19.3049
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1A SMD
Need more? Email Us
TT Electronics
EMITTER IR 890NM 50MA SMD
Lowest to $0.4105
OSRAM Opto Semiconductors Inc.
EMITTER IR 850NM
Lowest to $5.0427
Vishay
EMITTER IR 950NM 100MA RADIAL
Lowest to $4.3014

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess