EN
  • EN
  • DE

SM0603HC

Part No SM0603HC
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED RED CLEAR 0603 SMD / Red 643nm LED Indication - Discrete 1.8V 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Mfr Bivar Inc.
Package Tape & Reel (TR)
Color Red
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 15mcd
Lens Style Rectangle with Flat Top
Lens Size 1.00mm x 0.80mm
Voltage - Forward (Vf) (Typ) 1.8V
Current - Test 20mA
Viewing Angle 130°
Mounting SMD (SMT)
Wavelength - Dominant 643nm
Wavelength - Peak 660nm
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603
Dimension 1.60mm L x 0.80mm W
Height (Max) 0.80mm
Base Product Number SM0603
Standard Package 4,000
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1242251-SM0603HC
Ultra Librarian 3D Model Ultra Librarian SM0603HC CAD Model

Description

The Bivar Inc. SM0603HC is a LED indication - discrete electronic component with a red color.

  • Package: Includes 4,000 LEDs
  • Configuration: Standard
  • Viewing Angle: 130°
  • Voltage Forward (Vf) (typ): 1.8V
  • Current Test: 20mA
  • Wavelength - Dominant: 643nm
  • Wavelength - Peak: 660nm

You May Also Be Interested in

Everlight Electronics Co Ltd
Emerald Green 518nm LED Indication - Discrete SMD,2.4x3.2mm
Lowest to $0.1165
OSRAM Opto Semiconductors Inc.
LY Q396-P1Q2-36 ams OSRAM Single Color LEDs Yellow datasheet, inventory, & pricing.
Lowest to $0.0583
OSRAM Opto Semiconductors Inc.
KY DMLN31.FY-5H8H-5F-8E8G ams OSRAM Single Color LEDs SYNIOS P2720 KY DMLN31.FY datasheet, inventory, & pricing.
Lowest to $0.3639
OSRAM Opto Semiconductors Inc.
LY R976-PS-36 ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Lowest to $0.0815
Kingbright
2mA Discrete Diode 2.65V~3V 120mcd~220mcd Water Clear 525nm Emerald Green 60° SMD Single Bipolar Transistors RoHS
Lowest to $0.2969
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.2329
OSRAM Opto Semiconductors Inc.
Red 645nm LED Indication - Discrete 2V 0805
Lowest to $0.2038
Kingbright
Red 645nm LED Indication - Discrete 2.5V SMD
Lowest to $0.3639
Everlight Electronics Co Ltd
Red 632nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0277

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess