EN
  • EN
  • DE

SLP3-150-300-F

Part No SLP3-150-300-F
Manufacturer Bivar Inc.
Catalog Optics - LEDs - Light Pipes
Description LIGHT PIPE RA .150" 3MM RND FLAT / Light Pipe Single Clear Rigid Board Mount, Press Fit, Right Angle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Optics - Light Pipes
Mfr Bivar Inc.
Series SLP3
Package Bag
Color Clear
Configuration Single
Type Rigid
Mounting Type Board Mount, Press Fit, Right Angle
Lens Style Round with Flat Top
Lens Size 7.62mm
Base Product Number SLP3-150
Other Names SLP3-150-300-F,492-2518
Standard Package 100
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1237956-SLP3-150-300-F
Ultra Librarian 3D Model Ultra Librarian SLP3-150-300-F CAD Model

Description

The SLP3-150-300-F is a rigid light pipe from Bivar Inc.

  • Series: SLP3
  • Lens Shape: Round with a flat top
  • Lens Size: 7.62mm
  • Color: Clear
  • Package: Bag
  • Configuration: Single
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • Mounting: Board, press fit, right-angle
  • HTSUS: 3926.90.9985

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Lowest to $0.7184
OSRAM Opto Semiconductors Inc.
LED TOPLED YLW 589NM 6PLCC / LED Lighting Color series Yellow 589nm (583nm ~ 595nm) 6-SMD, J-Lead
Need more? Email Us
Fairchild/ON Semiconductor
Not available to order .
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Super Red 645nm Automotive 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED Uni-Color Amber 624nm Automotive 2-Pin SMD T/R
Need more? Email Us
Lite-On Inc.
LED GREEN CLEAR / Green 570nm LED Indication - Discrete 2.1V
Lowest to $0.2991
OSRAM Opto Semiconductors Inc.
LED Uni-Color Yellow 591nm Automotive 2-Pin SMD T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Contact for details
Lowest to $0.3927
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 1.5A 3SMD / Infrared (IR) Emitter 860nm 3.2V 1.5A 300mW/sr @ 1A 150° 3-SMD, No Lead
Lowest to $2.2634

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3492 $50.6340
350+ $0.2866 $100.3100
545+ $0.2776 $151.2920
745+ $0.2687 $200.1815
965+ $0.2597 $250.6105
1,290+ $0.2328 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess