EN
  • EN
  • DE

SLM1405GD5V

Part No SLM1405GD5V
Manufacturer Bivar Inc.
Catalog LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Description LED ASSEMBLY
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Mfr Bivar Inc.
Series *
Package Bag
Product Status Obsolete
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1238275-SLM1405GD5V
Ultra Librarian 3D Model Ultra Librarian SLM1405GD5V CAD Model

Description

The 1238275-SLM1405GD5V is a circuit board indicator component from Bivar Inc.

  • Package: Bag
  • Standard Package: 100 pcs
  • ECCN: EAR99
  • HTSUS Code: 8541.41.0000
  • Moisture Sensitivity Level (MSL): 1
  • Shelf Life: Unlimited
  • Application: Optoelectronic

You May Also Be Interested in

Dialight
LED 2HI 3MM GREEN PC MNT
Lowest to $1.2904
Visual Communications Company - VCC
Bright Angle Right Angle Sub-Miniature SMT LED Assemblies | LED RED RIGHT ANGLE LO CUR SMD
Need more? Email Us
Dialight
LED PRISM 3MM RND HI EFF RED SMD
Need more? Email Us
Dialight
LED 2MM BI-LEVEL RED/RED DIFF
Need more? Email Us
Broadcom Limited
LED LT BAR 8.89X3.81MM SGL GREEN
Lowest to $3.5646
Broadcom Limited
LED LT BAR 8.89X3.81MM DUAL GRN
Lowest to $6.7093
Dialight
LED PRISM 3MM RT ANG GREEN SMT
Need more? Email Us
Dialight
LED 3HI 3MM RED/YEL/GRN PC MNT
Need more? Email Us
Broadcom Limited
LED LT BAR 8.89X3.81MM QUAD GRN
Lowest to $3.1289

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess