EN
  • EN
  • DE

SLM-220

Part No SLM-220
Manufacturer Bivar Inc.
Catalog LEDs - Spacers, Standoffs
Description LED MT SR VERT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Spacers, Standoffs
Mfr Bivar Inc.
Series SLM
Package Bag
Product Status Active
Color Black
Length 0.220" (5.59mm)
LED T1, T1 3/4
Material Nylon
Base Product Number SLM-220
Standard Package 100 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8547.20.0000
Win Source Part Number 1238018-SLM-220
Ultra Librarian 3D Model Ultra Librarian SLM-220 CAD Model

Description

The SLM-220 is a black nylon spacer/standoff designed for optoelectronics applications and manufactured by Bivar Inc.

  • Length: 0.220" (5.59mm)
  • Package Quantity: 100 pieces
  • Material: Nylon
  • LED Compatibility: T1 and T1 3/4 LEDs
  • Series: SLM
  • Status: Active
  • ECCN: EAR99
  • MSL Level: 1 (unlimited moisture sensitivity level)
  • HTSUS code: 8547.20.0000

You May Also Be Interested in

Bivar Inc.
LED HOLDER T1 3/4 PVC BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 PVC BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1T1 3/4 NYL WHITE
Need more? Email Us
Bivar Inc.
LED HOLDER T13/4 CYS POY BLK
Need more? Email Us
Bivar Inc.
LED HOLDER T13/4 CYS POY BLK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 3/4 PVC BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 3/4 PVC BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 NYLON BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER 2-3 LEAD LEDS PVC BLK
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess