EN
  • EN
  • DE

S-850-CI

Part No S-850-CI
Manufacturer Bivar Inc.
Catalog Card Guides
Description CARD GUIDE ANTISTAT 8.5X.078 BLK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Card Guides
Mfr Bivar Inc.
Series STAT-O-GIDE™
Package Box
Product Status Obsolete
Accessory Type Nylon, Snap-In Mount, 8.500" (215.90mm)
For Use With/Related Products 1/16" (1.6mm) Thick PC Boards
Standard Package 100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1314251-S-850-CI
Ultra Librarian 3D Model Ultra Librarian S-850-CI CAD Model

Description

The 1314251-S-850-CI is a card guide product from Bivar Inc.

  • Category: Boxes, Enclosures, Racks - Card Guides
  • Series: STAT-O-GIDE™
  • Packaging: Box
  • Accessory Type: Nylon Snap-In Mount
  • Length: 8.500 inches (215.90mm)
  • PC Board Thickness: 1/16 inch (1.6mm)
  • Standard Package: 100 pieces
  • ECCN: EAR99
  • REACH Status: Vendor Undefined
  • HTSUS Code: 3926.90.9985
  • Status: Obsolete
  • MSL: 1 (Unlimited Floor Life)

You May Also Be Interested in

Bivar Inc.
CARD GUIDE SNAP 2.5X.075"SW NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP 4.51LX.075SW NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE COND INSERT 6" NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP-IN 2.5"L, 0.102"
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP COND 4.5"L NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP COND 6.5"L NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP 7.5LX.075"SW NAT
Need more? Email Us
Bivar Inc.
CARD GUIDE SNAP-IN 7"L, 0.102" S
Need more? Email Us
Bivar Inc.
CARD GUIDE COND INSERT 7.5" NAT
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess