EN
  • EN
  • DE

ELM 1-310

Part No ELM 1-310
Manufacturer Bivar Inc.
Catalog LEDs - Spacers, Standoffs
Description LED MT SR VERT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - Spacers, Standoffs
Mfr Bivar Inc.
Series ELM 1
Package Bag
Product Status Active
Color Black
Length 0.310" (7.87mm)
LED T1 3/4
Material PVC
Base Product Number ELM1-3
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8547.20.0000
Win Source Part Number 1315430-ELM 1-310
Ultra Librarian 3D Model Ultra Librarian ELM 1-310 CAD Model

Description

The ELM 1-310 is a black spacer/standoff manufactured by Bivar Inc.

  • Length: 0.310" (7.87mm)
  • Package: 1,000 pcs
  • Material: PVC
  • LED: T1 3/4
  • Package: Standard
  • MSL: 1 (Unlimited)
  • HTSUS Code: 8547.20.0000
  • Status: Active

You May Also Be Interested in

Bivar Inc.
LED HOLDER T1 NYLON BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 PVC BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 PVC BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T13/4 CYS POY BLK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 PVC BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 PVC BLACK
Need more? Email Us
Keystone Electronics
LED HOLDER T1 3/4 NYLON NATURAL
Need more? Email Us
Bivar Inc.
LED HOLDER T13/4 CYS POY BLK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 3/4 PVC BLACK
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess