EN
  • EN
  • DE

5BC-F

Part No 5BC-F
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED GRN/RED DIFFUSED T-1 3/4 T/H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Green, Red
Configuration Bidirectional
Lens Color White
Lens Transparency Diffused
Millicandela Rating 14mcd Green, 8mcd Red
Lens Style Round with Domed Top
Lens Size 5mm, T-1 3/4
Voltage - Forward (Vf) (Typ) 2.2V Green, 2V Red
Current - Test 20mA Green, 20mA Red
Viewing Angle 140°
Mounting Type Through Hole
Wavelength - Dominant 570nm Green, 620nm Red
Wavelength - Peak 565nm Green, 625nm Red
Case / Package Radial
Supplier Device Package T-1 3/4
Height (Max) 8.60mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1568171-5BC-F
Ultra Librarian 3D Model Ultra Librarian 5BC-F CAD Model

Description

N

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Single Color LEDs Green, 570nm 9mcd, 2mA
Lowest to $0.1456
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
Everlight Electronics Co Ltd
Red 632nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0277
Kingbright
940nm LED Indication - Discrete 1.1V SMD-4P,6x4mm
Lowest to $1.7463
Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete 1206
Lowest to $0.0248
OSRAM Opto Semiconductors Inc.
LY Q396-P1Q2-36 ams OSRAM Single Color LEDs Yellow datasheet, inventory, & pricing.
Lowest to $0.0583
Everlight Electronics Co Ltd
White LED Indication - Discrete SMD2835-2P
Lowest to $0.0257
Kingbright
Red 645nm LED Indication - Discrete 2.5V SMD
Lowest to $0.3639
Dialight
599-0291-007F Dialight Single Color LEDs SMD 1206 BLUE datasheet, inventory, & pricing.
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess