EN
  • EN
  • DE

457-510

Part No 457-510
Manufacturer Bivar Inc.
Catalog LEDs - Spacers, Standoffs
Description LED HOLDER T1T1 3/4 NYL WHITE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color White
Length 0.510" (12.95mm)
LED T1, T1 3/4
Material Nylon
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1567223-457-510
Ultra Librarian 3D Model Ultra Librarian 457-510 CAD Model

Description

N

You May Also Be Interested in

Bivar Inc.
LED HOLDER T13/4 CYS POY BLK
Need more? Email Us
Essentra Components
LED HOLDER T1 3/4 NYLON NATURAL
Need more? Email Us
Bivar Inc.
LED HOLDER T1T1 3/4 NYL WHITE
Need more? Email Us
Bivar Inc.
LED HOLDER T1 3/4 NYLON BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 NYLON BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 NYLON BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER 2X3 REC LED NYL BLK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 NYLON BLACK
Need more? Email Us
Bivar Inc.
LED HOLDER T1 3/4 PVC BLACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess