EN
  • EN
  • DE

3AC-S

Part No 3AC-S
Manufacturer Bivar Inc.
Catalog LED Indication - Discrete
Description LED TH 3MM 2LD AMB 610NM CLR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Amber
Configuration Standard
Lens Color Colorless
Lens Transparency Clear
Millicandela Rating 40mcd
Lens Style Round with Domed Top
Lens Size 3.10mm Dia
Voltage - Forward (Vf) (Typ) 2V
Current - Test 20mA
Viewing Angle 30°
Mounting Type Through Hole
Wavelength - Peak 605nm
Case / Package Radial
Supplier Device Package T-1 (3mm)
Height (Max) 5.30mm
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1568148-3AC-S
Ultra Librarian 3D Model Ultra Librarian 3AC-S CAD Model

Description

N

You May Also Be Interested in

Citizen
Miniature Surface Mountable Chip LED
Need more? Email Us
Rohm Semiconductor
LED YELLOW DIFFUSED 1608 SMD
Lowest to $0.0615
Citizen
Need more? Email Us
Citizen
Lowest to $0.1640
Citizen
Need more? Email Us
Citizen
TRICOLOR SIDE FIRING 3.25 X 1.35
Lowest to $0.3269
Rohm Semiconductor
LED RED CLEAR T-1 3/4 T/H
Lowest to $0.1997
Citizen
Need more? Email Us
Rohm Semiconductor
LED WHITE DIFFUSED 1611 SMD R/A
Lowest to $1.3093

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess