EN
  • EN
  • DE

899-3-R100K

Part No 899-3-R100K
Manufacturer Bi technologies
Catalog OEM Parts (0 - 9)
Description Res Thick Film NET 100K Ohm 2% 1.8W ¦100ppm/¦C ISOL 14-Pin DIP Pin Thru-Hole Magazine Pack
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Depth 8.64 mm
Length 19.8 mm
Maximum Operating Temperature 125 °C
Military Standard Not
Min Operating Temperature -55 °C
Mount Through Hole
Number of Resistors 7
Number of Terminals 14
Power Rating 1.8 W
Resistance 100 kΩ
RoHS Compliant
Temperature Coefficient 100 ppm/°C
Terminal Pitch 2.54 mm
Termination Pin
Tolerance 2 %
Win Source Part Number 1041480-899-3-R100K
Categories OEM Parts(0-9)
Manufacturer Bi technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 899-3-R100K CAD Model

Description

The 899-3-R100K is a thick film resistor network from BI Technologies. It is a SIP (Single In-line Package) resistor network commonly used for pull-up, pull-down, current limiting, or voltage dividing applications.

Applications

  • Pull-up resistors for digital logic
  • Pull-down resistors for digital logic
  • Current limiting resistors for LEDs
  • Voltage dividers
  • Input protection resistors

Features

  • Thick Film Resistors: Provides stable and reliable resistance values.
  • SIP (Single In-line Package): Compact form factor for efficient PCB space utilization.
  • Multiple Resistors: Contains multiple resistors in a single package.
  • Isolated Resistors: Each resistor is electrically isolated from the others.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive for environmental safety.
  • 100 kOhm Resistance: Each resistor has a value of 100 kOhm.

Benefits

  • Space Saving: SIP package saves valuable PCB space compared to using individual resistors.
  • Reduced Component Count: Simplifies design and reduces component count.
  • Improved Reliability: Integrated design improves reliability compared to discrete resistors.
  • Easy Assembly: Simplifies assembly process and reduces manufacturing costs.
  • Environmental Compliance: RoHS compliance ensures environmental safety and compliance with regulations.

Additional Details

The 899-3-R100K typically consists of multiple individual resistors with one pin common to all. The value R100K indicates 100 kOhms resistance for each resistor within the network. The 899 series suggests this is part of a larger family of resistor networks with various resistance values and configurations. The power rating per resistor and the overall power rating of the package are important parameters to consider for specific applications. Refer to the BI Technologies datasheet for detailed specifications, including tolerance, temperature coefficient, power rating, and operating temperature range. Ensure proper soldering techniques are used during assembly to avoid damage to the resistor network. The number '3' within the part number likely refers to the number of resistors included in the network. Using resistor networks can significantly reduce the number of pick-and-place operations during PCB assembly, speeding up the manufacturing process.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Amd
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess