The 1P67WR2KLFTBQ is a precision resistor manufactured by BI Technologies. This component is designed for applications requiring high stability and accuracy in resistance values. Its robust construction and tight tolerance make it suitable for use in demanding electronic circuits where performance is critical.
Applications:
- Precision measurement equipment
- Medical devices
- Aerospace and defense systems
- Automotive electronics
- Industrial control systems
Features:
- High precision resistance value
- Low temperature coefficient of resistance (TCR)
- Tight tolerance
- High stability over temperature and time
- Surface mount package
Benefits:
- Improved accuracy in measurement circuits
- Stable performance under varying environmental conditions
- Reduced drift over time
- Enhanced reliability in critical applications
- Simplified assembly with surface mount technology
Additional Details:
The 1P67WR2KLFTBQ typically features a resistance value of 2 kOhms. Its tolerance is very tight, often within the range of ±0.1% or better. The TCR is typically low, such as ±25 ppm/°C, which ensures minimal resistance change with temperature variations. This resistor is constructed using thin film technology, which contributes to its excellent stability and precision.
It is commonly available in a small surface mount package, which allows for high-density circuit board designs. The operating temperature range is typically from -55°C to +155°C. This component is designed to meet stringent industry standards for reliability and performance, making it a suitable choice for high-performance electronic devices.