EN
  • EN
  • DE

B9813

Part No B9813
Manufacturer Belden Inc.
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1115743-B9813
Categories Custom Parts
Manufacturer Belden Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian B9813 CAD Model

Description

The Belden B9813 is a high-performance coaxial cable designed for demanding signal transmission applications. Known for its superior shielding and signal integrity, this cable ensures reliable data transfer even in challenging environments. Belden is a reputable manufacturer, known for its commitment to quality and innovation in connectivity solutions.

Applications:

  • Broadband Communication Systems: Used for transmitting high-speed internet and data signals.
  • Satellite Communication: Essential for connecting satellite dishes to receivers, ensuring clear and uninterrupted signal transmission.
  • CCTV Systems: Provides reliable video signal transmission for security cameras.
  • Broadcast Studios: Used for connecting video and audio equipment.
  • Instrumentation and Control: Suitable for transmitting signals in precision measurement and control systems.

Features:

  • Low Signal Attenuation: Minimizes signal loss over long distances, ensuring consistent performance.
  • High Shielding Effectiveness: Protects against electromagnetic interference (EMI) and radio frequency interference (RFI), maintaining signal clarity.
  • Durable Construction: Designed to withstand harsh environmental conditions, including temperature variations and physical stress.
  • Impedance Control: Provides consistent impedance characteristics for optimal signal transfer.
  • Flame Retardant Jacket: Enhances safety by preventing the spread of fire.

Benefits:

  • Reliable Signal Transmission: Ensures consistent and accurate signal transfer, reducing data loss and errors.
  • Improved Signal Quality: Minimizes interference and noise, resulting in clearer and more stable signals.
  • Long-Term Performance: Durable construction ensures long-lasting performance and reduced maintenance costs.
  • Enhanced Safety: Flame retardant jacket provides added protection in fire-prone environments.
  • Versatile Applications: Suitable for a wide range of applications, providing flexibility and convenience.

Additional Details:

The Belden B9813 typically features a solid center conductor, foam dielectric insulation, and multiple layers of shielding, including foil and braid. The outer jacket is made of a durable material that resists abrasion, moisture, and UV exposure. The specific impedance is generally 75 ohms, making it compatible with standard video and data transmission systems. Its construction allows for a broad frequency range, useful in diverse applications.

You May Also Be Interested in

Texas Instruments
12-V, 2-A LOW VOLTAGE H-BRIDGE M / Bipolar Motor Driver NMOS PWM SOT-563
Lowest to $0.8821
TDK Corporation
Lowest to $0.0750
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 20V 550MW SOD323F / Zener Diode 20 V 550 mW ±5% Surface Mount SOD-323F
Lowest to $0.2911
Vishay
DIODE ZENER AUTO 300MW SOD523 / Zener Diode 4.3 V 200 mW ±5% Surface Mount SOD-523
Need more? Email Us
EPCOS (TDK)
NTC THERMISTOR 0603 100K J60 B-4 / NTC Thermistor 100k 0603 (1608 Metric)
Lowest to $0.0974
Toshiba Semiconductor and Storage
ESD protection diode (standard type, single)
Lowest to $0.0240
dioo
DQFN-16 Audio Interface ICs ROHS
Lowest to $0.5738
AVX Corp/Kyocera Corp
Lowest to $0.0335

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess