Product Overview: TJA1050T/CM - High-Speed CAN Transceiver
The TJA1050T/CM is a high-speed Controller Area Network (CAN) transceiver designed by NXP Semiconductors. This robust transceiver is a critical component for automotive and industrial communication networks, facilitating reliable data transmission between microcontrollers and devices within a network, particularly in environments where high-speed data transfer is crucial.
The TJA1050T/CM interface implements the physical layer of the CAN protocol, supporting the ISO 11898 standard which specifies high-speed communication up to 1 Mbit/s. Despite its high-performance capabilities, the transceiver maintains low power consumption and features a very low electromagnetic emission due to its innovative design.
Key Features:
- Compatibility: Fully compatible with the "ISO 11898" standard.
- Speed: Supports high-speed CAN operations up to 1 Mbit/s.
- Differential Receiver: Offers improved noise immunity for reliable data reception.
- Silent Mode: Possesses a silent mode feature in which the transmitter is disabled, allowing nodes to listen to the network without influencing it.
- Low Power: Features a very low current standby mode to conserve power when not in active operation.
- Temperature Range: Suitable for automotive environments with an operating temperature range from -40°C to +125°C.
- Protection: Includes thermal protection, as well as an open-circuit, short-circuit, and over-temperature protection mechanisms.
Applications:
The versatility of the TJA1050T/CM makes it an ideal choice for a wide array of applications where robust and reliable communication is necessary. It is commonly used in:
- Automotive networks such as body control modules, engine control units, and infotainment systems.
- Industrial automation systems requiring distributed control or real-time data processing.
- Medical equipment for reliable monitoring and control.
- Marine electronics and onboard communication systems.
With its combination of high-speed capability, low power consumption, and protective features, the TJA1050T/CM from NXP stands out as a sophisticated solution for any high-speed CAN network.