EN
  • EN
  • DE

3079T 0105000

Part No 3079T 0105000
Manufacturer Belden Inc.
Catalog Multiple Conductor Cables
Description CBL 1PR 22AWG SHLD / 2 (1 Pair) Conductor Multi-Conductor Cable Black 22 AWG Foil, Braid 5000' (1524.0m)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Multiple Conductor Cables
Mfr Belden Inc.
Series DataBus®
Package Spool
Cable Type Multi-Conductor
Number of Conductors 2 (1 Pair)
Wire Gauge 22 AWG
Conductor Strand Solid
Conductor Material Copper, Bare
Jacket (Insulation) Material Low Smoke Zero Halogen (LSZH)
Jacket (Insulation) Diameter 0.430" (10.92mm)
Shield Type Foil, Braid
Length 5000' (1524.0m)
Jacket Color Black
Features Flame Retardant, UV Resistant
Voltage 300 V
Temperature Range - Operating -20°C ~ 105°C
Conductor Insulation Polyethylene (PE)
Shield Material Aluminum; Copper, Tinned
Shield Coverage 100%, 65%
Base Product Number 3079T
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names BEL3310-5000
Standard Package 1
Win Source Part Number 1040855-3079T 0105000
Ultra Librarian 3D Model Ultra Librarian 3079T 0105000 CAD Model

Description

The 1040855-3079T 0105000 cable is a multi-conductor cable with two conductors (1 pair) from Belden Inc.

  • Conductors: 2 (1 Pair)
  • Wire Gauge: 22 AWG
  • Voltage Rating: 300V
  • Flame Retardant: Yes
  • UV Resistant: Yes
  • Shield Type: Foil and Braid
  • Shield Coverage: 100% and 65%
  • Shield Material: Aluminum and Copper, Tinned
  • Conductor Material: Bare Copper
  • Conductor Strand: Solid
  • Insulation Material: Polyethylene (PE)
  • Jacket Material: Low Smoke Zero Halogen (LSZH)
  • Jacket Diameter: 0.430" (10.92mm)
  • Length: 5000' (1524.0m)
  • Packaging: Spool
  • Series: DataBus®
  • Win Source Part Number: 1040855-3079T 0105000
  • ECCN: EAR99
  • HTSUS Code: 8544.49.3080
  • Alternative Parts: 3079T 01050003079T-010-5000
  • REACH: Unaffected
  • MSL Level: N/A

You May Also Be Interested in

TE Connectivity
55/ CABLE OUTER SPACE / 2 (1 Pair Twisted) Conductor Multi-Conductor Cable 18 AWG
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
55PC CABLE / 2 Conductor Multi-Conductor Cable White 20 AWG Braid
Need more? Email Us
Belden Inc.
CBL 4 BONDED PR 24AWG CAT5E SHLD / 8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable Black 24 AWG Foil, Braid 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
TECC0019C7 / 8 (4 Pair Twisted) Conductor Multi-Pair, Cat7 Cable 22 AWG Foil, Braid
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
Belden Inc.
CABLE 4 COND 18AWG SHLD 1000' / 4 Conductor Multi-Conductor Cable Red 18 AWG Foil 1000.0' (304.8m)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess