EN
  • EN
  • DE

25-81102

Part No 25-81102
Manufacturer Belden Inc.
Catalog Cable Supports and Fasteners
Description STRAP 2H 11/16" SIZE N11
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Cable Supports and Fasteners
Mfr Belden Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1081394-25-81102
Ultra Librarian 3D Model Ultra Librarian 25-81102 CAD Model

Description

The 1081394-25-81102 is a cable support and fastener from Belden Inc.

  • Package: Bulk
  • Product Status: Active
  • REACH: Unaffected

You May Also Be Interested in

Wurth Electronics Inc
Cable Clamp, P-Type Silver Fastener 0.098" ~ 0.138" (2.50mm ~ 3.50mm)
Need more? Email Us
Essentra Components
CBL CLIP WIRE SADDLE NAT PUSH IN / Cable Clip, Wire Saddle Natural Push In 0.170" L x 0.330" H (4.32mm x 8.38mm)
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us
Heyco Products Corporation
Cable Clip, C-Type Gray Arrowhead
Need more? Email Us
Panduit Corp
Need more? Email Us
Panduit Corp
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess