EN
  • EN
  • DE

S555-6400-15-F

Part No S555-6400-15-F
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Description MODULE XFRMR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Pulse Transformers
Mfr Bel Fuse Inc.
Package Bulk
Product Status Active
Standard Package 900 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 932803-S555-6400-15-F
Ultra Librarian 3D Model Ultra Librarian S555-6400-15-F CAD Model

Description

The S555-6400-15-F is a surface mount fuse from Bel Fuse Inc., designed to provide overcurrent protection in a variety of electronic circuits. This fuse is part of Bel Fuse's S555 series, known for their compact size and reliable performance. It is commonly used to protect sensitive components from damage due to excessive current.

Applications

  • Portable electronic devices
  • Power supplies
  • Battery chargers
  • Lighting systems
  • Industrial equipment

Features

  • Surface mount package
  • Fast-acting fuse
  • Compact size
  • RoHS compliant
  • High interrupting rating

Benefits

  • Provides reliable overcurrent protection
  • Prevents damage to sensitive electronic components
  • Reduces the risk of fire and electrical hazards
  • Easy to integrate into automated assembly processes
  • Meets environmental regulatory requirements

Detailed Specifications

The S555-6400-15-F is a fast-acting fuse with a current rating of 6.4A. It has a voltage rating of 125VAC/VDC. The fuse features a surface mount package for easy integration into automated assembly processes. It has a high interrupting rating, ensuring that it can safely interrupt high fault currents. The fuse is RoHS compliant, meeting environmental regulatory requirements. The operating temperature range is typically from -40°C to +85°C.

The fast-acting characteristic of this fuse allows it to quickly interrupt the current flow in the event of an overcurrent condition, protecting sensitive components from damage. The surface mount package simplifies the board assembly process, making it ideal for high-volume production. The compact size of the fuse allows it to be used in space-constrained applications. The high interrupting rating ensures that the fuse can safely interrupt high fault currents without causing damage to the surrounding circuitry.

In summary, the S555-6400-15-F is a reliable and efficient surface mount fuse suitable for a wide range of electronic applications. Its fast-acting characteristic, compact size, and high interrupting rating make it an excellent choice for protecting sensitive components from overcurrent conditions.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Bel Fuse Inc.
XFRMR MOD LAN GIGABIT EXTEMP 24P
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess