EN
  • EN
  • DE

SI-60158-F

Part No SI-60158-F
Manufacturer Bel Fuse Inc.
Catalog Modular Connectors
Description CONN JACK 1PORT 100 BASE-T PCB / 1 Port RJ45Through Hole 10/100 Base-T, AutoMDIX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Modular Connectors>Modular Connector Jacks With Magnetics
Manufacturer Bel Fuse Inc.
Packaging Tray
Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 10/100 Base-T, AutoMDIX
Mounting Through Hole
Orientation 90° Angle (Right)
Termination Solder
LED Color Green - Green
Number of Cores per Jack 2
Shielding Shielded, EMI Finger
Features Board Lock
Tab Direction Down
Contact Material Copper Alloy
Contact Finish Gold
Temperature Range - Operating -40°C ~ 85°C
Contact Finish Thickness 50.0µin (1.27µm)
Shield Material Copper Alloy
Housing Material Thermoplastic
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number SI-60158-F-ND,507-SI-60158-F
Standard Package 50
Win Source Part Number 1333858-SI-60158-F
Ultra Librarian 3D Model Ultra Librarian SI-60158-F CAD Model

Description

Bel Fuse Inc. offers a reliable and high-quality modular connector jack with magnetics under the Win Source Part Number 1333858-SI-60158-F.

  • Category: Connector
  • Packaging: Tray
  • Board Lock: Yes
  • Connector Type: RJ45
  • Number of Rows: 1
  • Termination: Soldered
  • Contact Finish: Gold
  • Contact Finish Thickness: 50.0µin (1.27µm)
  • Contact Material: Copper Alloy
  • Housing Material: Thermoplastic
  • Applications: 10/100 Base-T, AutoMDIX
  • Orientation: 90-degree angle (right)
  • Number of Ports: 1
  • Standard Package: 50
  • Mounting: Through Hole
  • LED Color: Green-Green
  • Number of Cores per Jack: 2
  • Shield Material: Copper Alloy
  • Temperature Range: -40°C to 85°C
  • ECCN: EAR99
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Yuan Dean Scientific., Co, LTD.
Jack Modular Connector RJ45 Through Hole
Lowest to $4.7528
Molex, LLC
85793-1006 Molex Modular Connectors / Ethernet Connectors 8/8 RA Magnetic Jack Green/Yellow LED datasheet, inventory, & pricing.
Need more? Email Us
Bel Fuse Inc.
CONN JACK 1PORT 100 BASE-T PCB / 1 Port RJ45Through Hole 10/100 Base-T, AutoMDIX
Need more? Email Us
Molex, LLC
93637-8617 Molex Modular Connectors / Ethernet Connectors 12CORE MX MAG GIG INV W/LEDS datasheet, inventory, & pricing.
Lowest to $17.4627
LINK-PP
Shielded 1 Right Angle With LED Through Hole Modular/Ethernet Connector Jacks With Magnetics RoHS
Lowest to $6.8852
Molex, LLC
85513-5013 Molex Modular Connectors / Ethernet Connectors 8/8 VERT LOW PRO datasheet, inventory, & pricing.
Lowest to $1.1642
TE Connectivity
MODULAR JACK ASSEMBLY, SINGLE PORT, 8 POSITION, SHIELDED, REVERSE PANEL GROUND TABS, CATEGORY 5 | CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $3.7781
Molex, LLC
95501-6669 Molex Modular Connectors / Ethernet Connectors RA SMT 6/6 RJ12 LOW PROFILE datasheet, inventory, & pricing.
Lowest to $2.0403
Molex, LLC
93627-3608 Molex Modular Connectors / Ethernet Connectors MXMag GIG 8CORE RJ45 INV LED GRNYLW/GRNY datasheet, inventory, & pricing.
Lowest to $9.5463

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess