EN
  • EN
  • DE

SI-60024-F

Part No SI-60024-F
Manufacturer Bel Fuse Inc.
Catalog Modular Connectors
Description CONN JACK 1PORT 100 BASE-T PCB / 1 Port RJ45Through Hole 10/100 Base-T, AutoMDIX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Modular Connectors>Modular Connector Jacks With Magnetics
Manufacturer Bel Fuse Inc.
Packaging Tray
Connector Type RJ45
Number of Ports 1
Number of Rows 1
Applications 10/100 Base-T, AutoMDIX
Mounting Through Hole
Orientation 90° Angle (Right)
Termination Solder
LED Color Green, Yellow - Green, Yellow
Number of Cores per Jack 4
Shielding Shielded, EMI Finger
Features Board Guide
Tab Direction Down
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Shield Material Copper Alloy
Housing Material Thermoplastic
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 380-1117,507-SI-60024-F,SI60024F,380-1117-ND
Standard Package 50
Win Source Part Number 1333940-SI-60024-F
Ultra Librarian 3D Model Ultra Librarian SI-60024-F CAD Model

Description

The Bel Fuse Inc. connector is a board guide RJ45 modular connector jack with magnetics.

  • Row: Single
  • Termination: Solder terminated
  • Contact Finish: Gold with a thickness of 50.0 µin (1.27 µm)
  • Contact Material: Copper Alloy
  • Shielding: EMI finger
  • Housing Material: Thermoplastic
  • Applications: Suitable for 10/100 Base-T and AutoMDIX applications
  • Orientation: 90° angle (right)
  • Port: One
  • Package: Standard package of 50
  • Mounting: Through-hole mounting
  • LED Color: Green and yellow
  • Cores per Jack: Four
  • Shield Material: Copper Alloy
  • ROHS3 Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

Hanrun
Shielded 1 Right Angle With LED Through Hole Modular/Ethernet Connector Jacks With Magnetics RoHS
Lowest to $3.2015
Molex, LLC
76170-1036 Molex High Speed / Modular Connectors Impact DC 3x6 Open Sn datasheet, inventory, & pricing.
Lowest to $8.7314
Molex, LLC
42410-8312 Molex Modular Connectors / Ethernet Connectors VERT 8/8 PANEL STOP flush mnt stand pro datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
43202-8916 Molex Modular Connectors / Ethernet Connectors 8/8 RA LO PROFILE SHIELDED datasheet, inventory, & pricing.
Lowest to $13.1815
Amphenol Commercial Products
RJSAE-5380-02 Amphenol Commercial Products Modular Connectors / Ethernet Connectors MOD CONNECTOR datasheet, inventory, & pricing.
Lowest to $4.3657
Amphenol Commercial Products
CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $1.4070
LINK-PP
Shielded 1 Right Angle With LED Through Hole Modular/Ethernet Connector Jacks With Magnetics RoHS
Lowest to $6.8852
Amphenol Commercial Products
RJHSE-5084-02 Amphenol Commercial Products Modular Connectors / Ethernet Connectors CAT 5 MODULAR JACK HIGH TEMP datasheet, inventory, & pricing.
Need more? Email Us
Dongguan Heling Electronic Co., Ltd.
Jack Modular Connector RJ45 Recessed Mount Shielded
Lowest to $0.6862

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess