EN
  • EN
  • DE
  • IT

SFP-1GBT-06

Part No SFP-1GBT-06
Manufacturer Bel Fuse Inc.
Catalog Fiber Optics - Transceiver Modules
Description COPPER SFP TXRX 1.25GB/S  /  Transceiver Module General Purpose 1.25Gbps 3.3V RJ45 Pluggable, SFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Fiber Optics - Transceiver Modules
Mfr Bel Fuse Inc.
Package Bulk
Data Rate 1.25Gbps
Applications General Purpose
Voltage - Supply 3.3V
Connector Type RJ45
Mounting Type Pluggable, SFP
Other Names SFP1GBT06,507-1604
Standard Package 24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.62.0090
Win Source Part Number 1242504-SFP-1GBT-06
Ultra Librarian 3D Model Ultra Librarian SFP-1GBT-06 CAD Model

Description

The SFP-1GBT-06 is a Small Form-factor Pluggable (SFP) transceiver module manufactured by Bel Fuse Inc. It is designed for Gigabit Ethernet applications and provides a cost-effective solution for extending network distances over fiber optic cables. This transceiver is widely used in data centers, enterprise networks, and telecommunication infrastructures.

Applications

  • Gigabit Ethernet connections
  • Data centers
  • Enterprise networks
  • Telecommunication infrastructures
  • Fiber optic links

Features

  • Gigabit Ethernet support
  • SFP form factor
  • Duplex LC connector
  • Single-mode fiber compatibility
  • Data rate up to 1.25 Gbps
  • Hot-pluggable

Benefits

  • High-Speed Connectivity: Supports Gigabit Ethernet data rates for fast and reliable network connections.
  • Easy Installation: Hot-pluggable design allows for easy installation and removal without interrupting network operation.
  • Extended Reach: Single-mode fiber compatibility enables long-distance network links.
  • Compact Design: SFP form factor provides a compact and space-saving solution.
  • Cost-Effective: Provides a cost-effective solution for extending network distances over fiber.

Additional Details

The SFP-1GBT-06 typically operates at a wavelength of 1310 nm and supports a maximum transmission distance of up to 10 km over single-mode fiber. It requires a 3.3V power supply and has a typical power consumption of less than 1W. The operating temperature range is generally between 0°C and 70°C. This transceiver is compliant with industry standards such as SFP MSA (Multi-Source Agreement). It is used in switches, routers, and other network devices to provide fiber optic connectivity. Always check the manufacturer's datasheet for detailed specifications and compatibility information.

You May Also Be Interested in

Broadcom Limited
TX/RX Optical Fiber 125MBd 9-Pin / TXRX OPT 1X9 100MBPS ST EXT TEMP
Lowest to $31.1389
Broadcom Limited
TXRX QSFP 40GBE 4CH PLUGGABLE
Need more? Email Us
Broadcom Limited
TXRX OPT SM 155MBS SONET OC3/SDH
Lowest to $272.5595
Broadcom Limited
DC, 50 Megabaud Versatile Link Fiber Optic Transmitter and Receiver for 1 mm POF
Lowest to $18.0037
Broadcom Limited
TX/RX Optical Fiber 10.3125GBd 20-Pin
Need more? Email Us
Finisar Corporation
TXRX OPT XFP 10 GB/S 1550NM / TX/RX Optical Fiber 11.1Gbps 30-Pin
Need more? Email Us
Broadcom Limited
TX/RX Optical Fiber 125MBd 9-Pin / TXRX ETHERNET 3.3V ST 1X9
Lowest to $24.4116
Broadcom Limited
TXRX 1X9 622MBIT/S SONET/SDH ATM / TX/RX Optical Fiber 622Mbps 9-Pin
Need more? Email Us
Broadcom Limited
TXRX OPT 1X9 100MBPS DUPLEX ST
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess