EN
  • EN
  • DE

AZ1084D-2.5E1

Part No AZ1084D-2.5E1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description 5A LOW DROPOUT LINEAR REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1150110-AZ1084D-2.5E1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AZ1084D-2.5E1 CAD Model

Description

The AZ1084D-2.5E1 is a low dropout positive voltage regulator manufactured by BCD Semiconductor Manufacturing Limited. This regulator is designed to provide a stable 2.5V output voltage with a low dropout voltage, making it ideal for applications requiring efficient power conversion and stable voltage supply. This is an End-of-Life (EOL) product.

Applications

  • Post-Regulation for Switching Power Supplies
  • Linear Regulators
  • Battery Chargers
  • Motherboard Applications
  • Peripheral Card Regulation

Features

  • Low Dropout Voltage: Maintains stable output voltage even with a small difference between input and output voltages.
  • High Output Current: Supports up to 3A of output current.
  • Overcurrent Protection: Protects the regulator and connected circuitry from excessive current draw.
  • Thermal Overload Protection: Shuts down the regulator to prevent damage from overheating.
  • Fixed 2.5V Output: Provides a stable and precise output voltage.

Benefits

  • Efficient Power Management: Reduces power loss and improves overall system efficiency.
  • Stable Output Voltage: Ensures reliable operation of sensitive electronic components.
  • Enhanced System Reliability: Protects against potential damage from overcurrent and thermal events.
  • Simplified Design: Requires minimal external components.
  • Cost-Effective Solution: Offers a balance of performance and price.

Additional Details

The AZ1084D-2.5E1 is typically packaged in a TO-252 or TO-220 package for easy mounting and heat dissipation. It requires input and output capacitors for stable operation. The low dropout voltage characteristic makes it particularly useful in battery-powered applications or where the input voltage is close to the desired output voltage. Consult the BCD Semiconductor Manufacturing Limited datasheet for detailed specifications including input voltage range, output voltage tolerance, thermal resistance, and recommended capacitor values. Please note this is an End-of-Life (EOL) product; consider availability and potential replacements.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors
Lowest to $0.9298

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess