EN
  • EN
  • DE

AS339AM-E1

Part No AS339AM-E1
Manufacturer BCD Semiconductor Manufacturing Limited
Catalog END - OF - LIFE
Description LOW POWER LOW OFFSET VOLTAGE QUAD COMPARATORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer BCD Semiconductor Manufacturing Limited
Win Source Part Number 1147341-AS339AM-E1
Manufacturer Homepage www.bcdsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AS339AM-E1 CAD Model

Description

The AS339AM-E1 is a low-power quad differential comparator manufactured by BCD Semiconductor Manufacturing Limited. It is designed for applications requiring precise voltage comparisons, such as window comparators, level detectors, zero-crossing detectors, and general-purpose comparators. The device features a wide supply voltage range, low input bias current, and low offset voltage, making it suitable for battery-powered and low-signal applications. It is an End-Of-Life product.

Applications:

  • Window Comparators: Used to detect if a voltage is within a specified range.
  • Level Detectors: Detects when a voltage crosses a specific threshold.
  • Zero-Crossing Detectors: Identifies when an AC signal crosses the zero-voltage point.
  • General-Purpose Comparators: For various voltage comparison tasks in electronic circuits.
  • Battery Monitoring: Monitors battery voltage levels to prevent over-discharge or over-charge.

Features:

  • Quad Comparator: Contains four independent comparators in a single package.
  • Low Power Consumption: Suitable for battery-powered devices.
  • Wide Supply Voltage Range: Operates from a single or dual power supply.
  • Low Input Bias Current: Minimizes errors due to input current.
  • Low Offset Voltage: Provides accurate voltage comparison.
  • Open-Collector Output: Allows for flexible interfacing with different logic levels.

Benefits:

  • Increased Accuracy: Low offset voltage ensures precise voltage comparison.
  • Reduced Power Consumption: Low power design extends battery life in portable devices.
  • Simplified Circuit Design: Quad comparator reduces the number of components required.
  • Flexible Interfacing: Open-collector output allows for easy connection to various logic circuits.
  • Reliable Performance: Designed for stable and consistent operation over a wide temperature range.

Additional Details:

The AS339AM-E1 operates over a wide temperature range, typically from -40°C to +85°C. It is available in various package options. The open-collector outputs allow for wired-OR connections, enabling multiple comparators to be combined for more complex logic functions. The device is designed for stability and robust performance in demanding applications. Datasheets should be consulted for precise electrical characteristics and application guidelines.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess