The AP3008KTR, manufactured by BCD Semiconductor Manufacturing Limited, is a high-efficiency step-down constant current LED driver. It is designed to provide a constant current output for driving high-brightness LEDs, making it suitable for a variety of lighting applications. The device integrates a power MOSFET and operates with high efficiency, minimizing power losses and heat generation.
Applications
- LED flashlight and torch applications
- General LED lighting
- Automotive lighting
- Backlighting for LCD displays
- LED signage
Features
- Integrated power MOSFET
- High efficiency up to 95%
- Constant current output
- Wide input voltage range (e.g., 4.5V to 40V)
- Over-temperature protection
- Over-current protection
- Under-voltage lockout (UVLO)
- Small package size (e.g., SOT-89)
- Low shutdown current
Benefits
- Provides stable and consistent brightness for LEDs
- Reduces external component count, simplifying circuit design
- Enhances system reliability with built-in protection features
- Enables compact and efficient LED driver solutions
- Extends battery life in portable applications due to high efficiency
Additional Details
The AP3008KTR typically operates at a switching frequency of several hundred kHz, allowing for small inductor and capacitor sizes. It can drive LEDs with currents up to several amps, depending on the input voltage and external component selection. The device also includes a dimming control input, allowing for brightness adjustment via PWM or analog voltage. Its robust protection features ensure safe operation in various operating conditions. The compact SOT-89 package further contributes to space-saving designs. This LED driver is commonly used in applications where a compact, efficient, and reliable solution is required.