EN
  • EN
  • DE

AX1117AE18A

Part No AX1117AE18A
Manufacturer axelite
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer axelite
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818195-AX1117AE18A
Ultra Librarian 3D Model Ultra Librarian AX1117AE18A CAD Model

Description

The AX1117AE18A is a low dropout (LDO) linear regulator manufactured by Axelite. It's designed to provide a stable and regulated 1.8V output voltage from a higher input voltage. LDO regulators are commonly used in electronic devices to provide a clean and consistent power supply to sensitive components.

Applications:

  • Microcontroller Power Supplies: Provides a regulated 1.8V supply for microcontrollers.
  • FPGA Power Supplies: Used to power FPGAs requiring a stable 1.8V supply.
  • Memory Power Supplies: Powers memory chips requiring a 1.8V supply.
  • Portable Devices: Suitable for battery-powered devices requiring efficient voltage regulation.
  • Post-Regulation: Used as a post-regulator to further clean up the output of a switching regulator.

Features:

  • Low Dropout Voltage: Maintains regulation with a small difference between input and output voltage.
  • 1.8V Fixed Output Voltage: Provides a stable and precise 1.8V output.
  • 1A Output Current: Capable of supplying up to 1A of current to the load.
  • Overcurrent Protection: Protects the regulator and the load from excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator if the temperature exceeds a safe limit.
  • Short Circuit Protection: Protects the regulator from damage in case of a short circuit on the output.
  • Stable with Ceramic Capacitors: Designed to operate stably with low-ESR ceramic output capacitors.
  • Available in SOT-223 Package: Surface mount package for easy integration into circuit boards.

Benefits:

  • Stable and Regulated Output: Provides a clean and consistent 1.8V supply for sensitive components.
  • High Efficiency: Low dropout voltage minimizes power loss and improves efficiency.
  • Protection Features: Overcurrent, thermal shutdown, and short circuit protection ensure reliable operation.
  • Easy to Use: Fixed output voltage and stable operation simplify design and implementation.
  • Small Size: SOT-223 package allows for compact designs.
  • Cost-Effective: Provides a reliable and efficient voltage regulation solution at a competitive price.

Additional Details:

The AX1117AE18A requires a minimum input voltage slightly above 1.8V to operate correctly. The dropout voltage is typically around 1V at the full rated current, but this can vary depending on the specific operating conditions. The regulator typically requires input and output capacitors for stable operation. The recommended capacitor values are usually specified in the datasheet. The SOT-223 package is designed for surface mounting and has a heat sink tab for improved thermal performance. The operating temperature range is typically from -40°C to +125°C.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Phoenix Contact
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0843 $57.7455
1,670+ $0.0693 $115.7310
2,590+ $0.0670 $173.5300
3,575+ $0.0647 $231.3025
4,550+ $0.0635 $288.9250
6,125+ $0.0566 $346.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess